EN
  • EN
  • DE

ADUM6404ARWZ-RL

Part No ADUM6404ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms 4 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM6404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM6404ARWZRL, ADUM6404ARWZ-RL-ND, ADUM6404ARWZ-RLDKR, ADUM6404ARWZ-RLTR, ADUM6404ARWZ-RLCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911106-ADUM6404ARWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM6404ARWZ-RL CAD Model

Description

ADUM6404ARWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM6404ARWZ-RL is a high-performance, quad-channel digital isolator with integrated dc-to-dc converter, manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component is designed to offer reliable signal isolation for a variety of applications, including industrial, medical, and communication systems where signal integrity and isolation are critical for safety and performance.

Featuring Analog Devices Inc.'s proprietary iCoupler® technology, the ADUM6404ARWZ-RL provides robust galvanic isolation between input and output sides, effectively preventing high voltages or noisy environments from affecting the digital signals. The integrated dc-to-dc converter offers regulated, isolated power, thus simplifying the design process by reducing the need for separate isolated power supplies.

Key Features and Benefits

  • Quad-Channel Isolation: The device includes four independent isolation channels, each capable of transmitting data at rates up to 10 Mbps, which makes it suitable for high-speed communication protocols.
  • Integrated DC-to-DC Converter: The onboard converter delivers up to 500 mW of output power, which can be used to power additional components on the isolated side, thus streamlining the overall design.
  • High Isolation Voltage: With an isolation voltage rating of 5 kVrms, the ADUM6404ARWZ-RL ensures the safety and reliability required for critical applications.
  • Low Emissions and High Immunity: The device is designed to minimize electromagnetic interference (EMI) and exhibits high immunity to external disturbances, maintaining signal integrity even in harsh electrical environments.
  • Wide Temperature Range: It operates over the industrial temperature range of -40°C to +125°C, ensuring consistent performance across a broad range of operating conditions.
  • Compact Package: Housed in a 16-lead SOIC wide-body package, the ADUM6404ARWZ-RL is both space-saving and easy to integrate into existing designs.

The ADUM6404ARWZ-RL is not only a testament to Analog Devices Inc.'s commitment to quality and innovation but is also a versatile solution for designers looking to enhance system performance and reliability through superior isolation technology. Whether used in PLCs, data acquisition systems, or other sophisticated electronics, this digital isolator stands out as a robust and efficient choice for advanced electrical isolation needs.

For detailed technical specifications, application guidance, and support resources, designers and engineers are encouraged to consult the comprehensive datasheets and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4642 $52.9284
5+ $21.7143 $108.5715
8+ $21.0357 $168.2856
10+ $20.3571 $203.5710
13+ $19.6786 $255.8218
18+ $17.6428 $317.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess