EN
  • EN
  • DE

ADUM5401WCRWZ

Part No ADUM5401WCRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Bulk
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559889-ADUM5401WCRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM5401WCRWZ CAD Model

Description

ADUM5401WCRWZ Digital Isolator by Analog Devices Inc.

The ADUM5401WCRWZ is a robust digital isolator product offered by Analog Devices Inc., a renowned leader in high-performance semiconductors. This particular model is part of the ADuM540x series, which are quad-channel digital isolators with integrated dc-to-dc converters. The device is designed to improve system performance and reliability by providing both signal isolation and power isolation in a single package.

Key Features:

  • Channels: The device features four independent isolation channels.
  • Isolation Voltage: It is capable of providing an isolation voltage of 2.5 kVrms for 1 minute per UL 1577.
  • Data Rate: ADUM5401WCRWZ supports a data rate of up to 10 Mbps.
  • Integrated DC-to-DC Converter: The integrated, isolated dc-to-dc converter offers regulated output voltages, which simplifies the power supply design.
  • Power Efficiency: The device boasts high power efficiency, which is crucial for reducing thermal issues and improving system reliability.
  • Packaging: It comes in a compact, 16-lead SOIC wide-body package, allowing for efficient use of board space.
  • Safety Certifications: The ADUM5401WCRWZ is certified with several safety standards, including UL, CSA, and VDE, ensuring compliance with international safety requirements.

Applications:

This digital isolator is ideal for a variety of applications where isolation is required to protect sensitive electronics. Common applications include:

  • Industrial automation and process control
  • Medical equipment with stringent isolation requirements
  • Power supply management
  • Data communication systems

Conclusion:

The ADUM5401WCRWZ from Analog Devices Inc. is an advanced solution for systems requiring reliable signal and power isolation. Its integrated features and certifications make it a versatile choice for engineers looking to enhance system safety and performance. Whether used in industrial, medical, or communication settings, this digital isolator stands out for its ability to deliver high isolation capabilities within a compact footprint.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8340 $75.3360
8+ $15.4536 $123.6288
12+ $14.9706 $179.6472
16+ $14.4878 $231.8048
21+ $14.0048 $294.1008
28+ $12.5560 $351.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess