EN
  • EN
  • DE

ADUM5400CRWZ

Part No ADUM5400CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC / Digital Isolator 4-CH 25Mbps 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768262-ADUM5400CRWZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM5400
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM5400CRWZ CAD Model

Description

Analog Devices Inc. ADUM5400CRWZ Digital Isolator

The ADUM5400CRWZ from Analog Devices Inc. is a robust, high-performance digital isolator that offers exceptional signal integrity and isolation capabilities. It is part of the ADuM540x series, which integrates iCoupler® technology to facilitate isolation in demanding industrial and commercial applications. This component is designed to replace traditional optocouplers and other isolation devices by providing superior performance and reliability.

Key Features:

  • Quad-Channel Isolation: The ADUM5400CRWZ features four independent isolation channels, making it versatile for various communication protocols and data transfer requirements.
  • Integrated DC-to-DC Converter: This digital isolator includes an integrated, isolated DC-to-DC converter, providing both signal and power isolation, which simplifies the design and reduces the component count.
  • High Data Rates: It supports data rates up to 10 Mbps, ensuring fast and efficient data communication for high-speed systems.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 3.0 V to 5.5 V, accommodating various logic levels and system requirements.
  • High-Temperature Operation: The ADUM5400CRWZ is rated for an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Superior Isolation: It provides up to 2.5 kV RMS isolation for 1 minute per UL 1577, ensuring safety and compliance with industry standards.
  • Low Power Consumption: The device is designed for low power operation, which is critical for energy-sensitive applications.

Applications:

The ADUM5400CRWZ is ideal for a variety of applications where isolation is critical, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Power supply control and monitoring
  • Communication systems requiring robust data isolation

With its advanced features and integrated solutions, the ADUM5400CRWZ from Analog Devices Inc. is a reliable choice for designers looking to enhance system safety, performance, and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0428 $50.0856
5+ $20.5480 $102.7400
8+ $19.9058 $159.2464
11+ $19.2637 $211.9007
14+ $18.6216 $260.7024
18+ $16.6952 $300.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess