EN
  • EN
  • DE

ADUM5210BRSZ

Part No ADUM5210BRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000362-ADUM5210BRSZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series IsoPower®, iCoupler®
Type General Purpose
Voltage - Supply 2.7V ~ 5.5V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Ultra Librarian 3D Model Ultra Librarian ADUM5210BRSZ CAD Model

Description

Analog Devices Inc. ADUM5210BRSZ Isolated Power Module

The ADUM5210BRSZ from Analog Devices Inc. is a sophisticated, integrated isolation module that provides dual-channel digital isolators with isoPower®, an integrated, isolated dc-to-dc converter. Designed with Analog Devices' proprietary iCoupler® technology, the ADUM5210BRSZ is a perfect solution for applications requiring both signal isolation and isolated power, delivering these features in a compact, surface-mount package.

Key Features:

  • Integrated Isolated Power: The isoPower technology allows for the integration of an isolated dc-to-dc converter, providing up to 150mW of output power. This eliminates the need for a separate isolated power supply, saving space and simplifying design.
  • Dual-Channel Isolation: With two independent isolation channels, this module can isolate both data and power lines, ensuring signal integrity and protecting against high voltage transients.
  • High Isolation Voltage: The device is rated for a high isolation voltage of 2.5kV rms, making it suitable for applications with stringent isolation requirements.
  • High Data Rates: It supports data rates up to 25 Mbps, ensuring that high-speed signals can be transmitted without degradation.
  • Low Emissions: The design of the ADUM5210BRSZ minimizes electromagnetic interference (EMI), making it easier to meet regulatory standards for emissions.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for industrial environments.

Applications:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated SPI or I²C interfaces

The ADUM5210BRSZ is presented in a compact, 20-lead SSOP package, allowing for high-density mounting and is RoHS compliant. With its combination of features, the ADUM5210BRSZ is an ideal choice for designers looking to improve their system's performance and reliability while reducing size and complexity. Analog Devices Inc. once again demonstrates its commitment to innovation with this integrated solution, streamlining the design process for engineers across a variety of industries.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess