EN
  • EN
  • DE

CB017E0103JBA

Part No CB017E0103JBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM 10000PF 5% 100VDC 1206 / 10000 pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr KYOCERA AVX
Series CB
Package Tape & Reel
Capacitance 10000 pF
Tolerance ±5%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric)
Dimension 0.130" L x 0.063" W (3.30mm x 1.60mm)
Height - Seated (Max) 0.045" (1.15mm)
Applications General Purpose
Features Low ESR, Low ESL
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.25.0010
Other Names 478-13090-1,478-13090-2,478-13090-6
Standard Package 3,500
Win Source Part Number 975091-CB017E0103JBA
Ultra Librarian 3D Model Ultra Librarian CB017E0103JBA CAD Model

Description

The 975091-CB017E0103JBA is a film capacitor from the CB series with a capacitance of 10000 pF and a voltage rating of 63V (AC) and 100V (DC).

  • Tolerance: ±5%
  • Dielectric Material: Polyester, polyethylene naphthalate (PEN), metallized-stacked
  • Package: Tape and reel
  • Mounting: SMD (SMT)
  • Temperature Range: -55°C to 125°C
  • Height-Seated (max): 0.045" (1.15mm)
  • Standard Package: 3,500
  • Product Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm)
  • MSL Level: 3 (168 Hours)
  • RoHS Compliance: Yes

You May Also Be Interested in

Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess