EN
  • EN
  • DE

ADUM5200WCRWZ-RL

Part No ADUM5200WCRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 2CH LOGIC 16SOIC / Digital Isolator CMOS 2-CH 25Mbps Automotive 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768260-ADUM5200WCRWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM5200
Introduction Date October 02, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM5200WCRWZ-RL CAD Model

Description

ADUM5200WCRWZ-RL: A High-Performance Isolation Component from Analog Devices Inc.

The ADUM5200WCRWZ-RL is a state-of-the-art, dual-channel digital isolator with an integrated, isolated DC-to-DC converter, manufactured by the renowned Analog Devices Inc. This component is designed to offer both signal and power isolation in a single, compact package, making it an ideal solution for a wide range of applications that require electrical isolation between the input and output sides.

Key Features and Benefits

  • Integrated Isolated Power: The device provides up to 500mW of output power with an integrated, isolated DC-to-DC converter, which simplifies design and reduces board space.
  • High Data Rate: The isolator supports up to 25 Mbps of data rate for the transfer of digital signals, ensuring high-speed communication for demanding applications.
  • Robust Isolation: With an isolation rating of 2.5 kV RMS, the ADUM5200WCRWZ-RL provides reliable protection against high voltage transients and enhances system safety.
  • Low Power Consumption: The component is optimized for low power operation, which is critical for energy-sensitive designs.
  • Wide Operating Temperature Range: It operates over a broad temperature range of -40°C to +125°C, making it suitable for industrial environments.
  • Regulatory Compliance: The product meets stringent regulatory standards, including UL, CSA, and VDE certifications, ensuring compliance with global industry requirements.

Applications

The ADUM5200WCRWZ-RL is versatile and can be used in various applications that require both signal and power isolation, such as:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation needs
  • Power supply control and monitoring
  • Isolated data communication links

With its compact, 16-lead SOIC wide body package, the ADUM5200WCRWZ-RL is designed for space-constrained applications. Its reliability and performance are backed by Analog Devices' reputation as a leader in the field of high-performance semiconductors. Whether it's for industrial, medical, or communication systems, this isolator ensures that both data and power are transferred with high integrity and isolation.

For designers looking to enhance their systems' safety and reliability without compromising on performance or space, the ADUM5200WCRWZ-RL from Analog Devices Inc. is an exceptional choice.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess