EN
  • EN
  • DE

ADUM5000ARWZ-RL

Part No ADUM5000ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 3V to 5.5V 0.5W 16-Pin SOIC W T/R / IC DIG ISOLATOR W/DC-DC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Analog Devices Inc.
Series isoPower
Packaging Reel(TR)
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Max) 100mA
Voltage - Isolation 2.5kV (2500V)
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 16-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.413" L x 0.299" W (10.50mm x 7.60mm)
Operating Temperature Range -40°C ~ 105°C
Efficiency 34%
Power (Watts) - Max 500mW
Win Source Part Number 009531-ADUM5000ARWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuM5000
Introduction Date May 19, 2008
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM5000ARWZ-RL CAD Model

Description

The ADUM5000ARWZ-RL, from Analog Devices Inc., is a high-performance, isolated DC-to-DC converter that provides reliable power isolation with regulated output. This component is part of Analog Devices' iCoupler® family, which uses proprietary magnetic coupling technology to combine data isolation and power transfer in a single package. The ADUM5000ARWZ-RL is designed to offer both isolation and power in applications where these features are crucial, such as industrial control systems, data acquisition systems, and medical equipment.

Key Features:

  • Integrated Isolated DC-to-DC Converter: The device integrates a DC-to-DC converter with isoPower® technology, offering up to 500 mW of output power, which is ideal for powering isolated circuits without the need for separate isolated power supplies.
  • High Isolation Voltage: It is rated for a high isolation voltage of 2.5 kVrms, making it suitable for applications that require stringent isolation standards for safety and noise immunity.
  • Regulated Output Voltage: The output voltage is regulated to either 3.3 V or 5 V, selectable via a pin-strapped configuration, providing versatility and ease of use for different system requirements.
  • Compact Size: The ADUM5000ARWZ-RL comes in a 16-lead SOIC package, which is ideal for space-constrained applications.
  • High Efficiency: The device operates with high efficiency, reducing power loss and heat generation, which is critical in thermally sensitive designs.
  • RoHS Compliant: It adheres to RoHS standards, ensuring compliance with environmental and safety regulations.

Applications:

The ADUM5000ARWZ-RL is suitable for a variety of applications that require both power and signal isolation, including but not limited to:

  • Industrial automation and control systems
  • Sensor interfacing and data acquisition
  • Medical devices requiring electrical isolation
  • Isolated RS-232/RS-422/RS-485 interfaces
  • Power supply control and monitoring

With its robust design, reliable performance, and versatility, the ADUM5000ARWZ-RL is an excellent choice for designers looking to integrate isolation and power delivery in their systems efficiently and effectively.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7667 $54.1336
19+ $5.5522 $105.4918
28+ $5.3787 $150.6036
39+ $5.2052 $203.0028
50+ $5.0317 $251.5850
67+ $4.5111 $302.2437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess