EN
  • EN
  • DE

ADUM4402CRWZ

Part No ADUM4402CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM4402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860602-ADUM4402CRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM4402CRWZ CAD Model

Description

ADUM4402CRWZ - Quad-Channel Digital Isolators by Analog Devices Inc.

The ADUM4402CRWZ is a state-of-the-art quad-channel digital isolator, expertly crafted by Analog Devices Inc. to provide optimal performance in a variety of applications where signal integrity and isolation are paramount. This robust component is designed using Analog Devices' proprietary iCoupler® technology, which employs magnetic coupling to achieve reliable isolation between input and output channels.

With a compact 16-lead SOIC wide-body package, the ADUM4402CRWZ offers a default high output and 3/1 channel directionality. It is capable of withstanding isolation voltages of up to 2.5kV RMS for 1 minute per UL 1577, ensuring the safety and reliability required in high-voltage systems. The device operates over a wide temperature range, from -40°C to +125°C, making it suitable for industrial environments.

The ADUM4402CRWZ boasts a high data rate of up to 25 Mbps, making it an excellent choice for digital isolation in SPI, I2C, or any other communication protocol that requires fast data transfer. Its low power operation, characterized by a 5 V supply voltage, ensures energy efficiency in your design.

Key features of the ADUM4402CRWZ include:

  • Quad-channel digital isolator with 3/1 channel directionality
  • iCoupler® technology for magnetic isolation
  • 2.5kV RMS isolation for 1 minute per UL 1577
  • High data rate of up to 25 Mbps
  • Wide operating temperature range: -40°C to +125°C
  • Low power operation with 5 V supply voltage
  • 16-lead SOIC wide-body package

This digital isolator is an ideal solution for a diverse array of applications, including but not limited to, industrial field buses, data acquisition systems, multiplexed data transmission, and power supply control circuits. Its high isolation capability and fast data transfer rate make it a reliable and efficient choice for system designers looking to enhance safety and performance in their electrical designs.

With the ADUM4402CRWZ, Analog Devices Inc. continues to demonstrate its commitment to providing advanced isolation solutions that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0403 $60.1209
7+ $16.4433 $115.1031
10+ $15.9295 $159.2950
13+ $15.4156 $200.4028
17+ $14.9017 $253.3289
23+ $13.3602 $307.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess