EN
  • EN
  • DE

ADUM4401ARIZ

Part No ADUM4401ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000394-ADUM4401ARIZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series iCoupler®
Package Tube
Type General Purpose
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC-IC
Ultra Librarian 3D Model Ultra Librarian ADUM4401ARIZ CAD Model

Description

ADUM4401ARIZ: A Robust Quad-Channel Digital Isolator

The ADUM4401ARIZ, crafted by the esteemed Analog Devices Inc., stands as a testament to the company's commitment to delivering high-performance solutions for electrical isolation requirements. This quad-channel digital isolator is designed with Analog Devices' innovative iCoupler® technology, which employs magnetic coupling to achieve reliable signal isolation between input and output sides, ensuring the integrity of your data and the safety of your electronic systems.

Key Features

  • Channels: The device boasts four independent isolation channels, operating in a bidirectional configuration that offers flexibility for various communication protocols.
  • Data Rate: With support for data rates up to 10 Mbps, the ADUM4401ARIZ is well-suited for applications that require fast data transfer without compromising signal integrity.
  • Isolation Voltage: It provides a robust isolation voltage rating of 2500 Vrms, making it an excellent choice for protecting sensitive electronics from high-voltage transients.
  • Power Supply: The isolator can operate with a wide power supply range from 2.7 V to 5.5 V, accommodating various system power requirements.
  • Temperature Range: It is designed to perform reliably over an industrial temperature range from -40°C to +125°C, ensuring stable operation in harsh environments.
  • Package: Housed in a compact 16-lead SOIC package, the ADUM4401ARIZ minimizes board space without sacrificing performance.
  • Safety Certifications: The product is certified by recognized safety standards, including UL, CSA, and VDE, providing assurance of its safety and reliability.

Applications

The ADUM4401ARIZ is a versatile component that can be integrated into a wide array of applications. It is particularly useful in industrial and instrumentation settings, where it can facilitate communication between microcontrollers and sensors, or provide isolation in data acquisition systems. Additionally, its robust isolation capabilities make it ideal for medical equipment, where patient safety is of paramount importance, and for automotive systems, where it can help to isolate sensitive electronics from the harsh electrical environment of a vehicle.

With its combination of high-speed performance, reliable isolation, and versatile application range, the ADUM4401ARIZ from Analog Devices Inc. is an essential building block for any design that requires electrical isolation with uncompromising quality and performance.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess