EN
  • EN
  • DE

ADUM4121CRIZ

Part No ADUM4121CRIZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001362-ADUM4121CRIZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Isolators - Gate Drivers
Series iCoupler®
Package Tube
Product Status Active
Technology Magnetic Coupling
Voltage - Isolation 5000Vrms
Rise / Fall Time (Typ) 18ns, 18ns
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ADUM4121CRIZ CAD Model

Description

ADUM4121CRIZ: Isolated, Precision Gate Driver from Analog Devices Inc.

The ADUM4121CRIZ is a high-performance, isolated gate driver designed to optimize the efficiency and reliability of various applications, including motor control, power supply, and inverters. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this gate driver is engineered to provide robust electrical isolation between the input signal and the output gate drive.

Key Features:

  • Integrated iCoupler Technology: The ADUM4121CRIZ incorporates Analog Devices' proprietary iCoupler technology to deliver reliable isolation. This ensures that the gate driver can withstand high voltage differentials without compromising signal integrity or safety.
  • High-Voltage Isolation: With an isolation rating of up to 5 kV RMS, this gate driver is suitable for high-voltage applications that require stringent isolation between the control side and the power side.
  • Precise Timing Characteristics: The device features low propagation delay and excellent timing skew performance, which are critical for high-frequency switching applications.
  • Wide Operating Range: The ADUM4121CRIZ operates over a wide supply voltage range, accommodating various gate drive voltages required by different power devices such as IGBTs and MOSFETs.
  • Robust Output Drive: This gate driver is capable of delivering high peak output current, ensuring efficient charging and discharging of the gate capacitance of power transistors, thus enabling fast switching transitions.
  • Compact, Surface-Mount Package: Housed in a compact, 8-lead SOIC package, the ADUM4121CRIZ is designed to save valuable board space while providing excellent thermal performance.
  • Over-Temperature Protection: The device includes an over-temperature protection feature, which prevents damage to the gate driver and the power device under extreme conditions.

Applications:

The ADUM4121CRIZ is ideal for a variety of applications that require efficient and reliable gate driving capabilities. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • Motor Drives and Inverters
  • Industrial Automation Systems
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines

With its advanced features and robust design, the ADUM4121CRIZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and safety of their power electronics systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6802 $53.4010
12+ $8.7632 $105.1584
18+ $8.4894 $152.8092
25+ $8.2155 $205.3875
32+ $7.9417 $254.1344
43+ $7.1201 $306.1643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess