EN
  • EN
  • DE

ADUM4121CRIZ-RL

Part No ADUM4121CRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001335-ADUM4121CRIZ-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Isolators - Gate Drivers
Series iCoupler®
Package Tape & Reel (TR)
Product Status Active
Technology Magnetic Coupling
Voltage - Isolation 5000Vrms
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADUM4121CRIZ-RL CAD Model

Description

ADUM4121CRIZ-RL: High-Performance Isolated Gate Driver

The ADUM4121CRIZ-RL from Analog Devices Inc. is a state-of-the-art isolated gate driver designed for driving insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs). This advanced component is tailored to meet the stringent requirements of high-power applications where isolation and reliability are paramount.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM4121CRIZ-RL provides robust galvanic isolation between the input and output stages. This isolation protects sensitive microcontrollers and other logic-level circuitry from the high voltages typically present at the gates of power transistors. With an isolation rating of up to 5 kV RMS, this component ensures safe operation even under challenging electrical conditions.

The ADUM4121CRIZ-RL offers a wide operating range with supply voltages from 4.5 V to 35 V, making it versatile enough to handle a variety of power levels. It also boasts a high common-mode transient immunity (CMTI) of over 150 kV/μs, ensuring stable performance in the presence of fast voltage transients, which are common in switching applications.

With a compact surface-mount package, the ADUM4121CRIZ-RL is designed for space-constrained applications. Its small footprint does not compromise performance, as it delivers fast propagation delays and precise timing characteristics that are critical for efficient switching and reduced power loss.

Additional features of the ADUM4121CRIZ-RL include a 2A peak output drive current, which is sufficient to charge and discharge the gate capacitances of most power transistors rapidly. The device also offers a Miller clamp functionality to prevent unintended turn-on of the gate during high dv/dt events, which is especially useful for SiC and GaN transistors.

In summary, the ADUM4121CRIZ-RL is an ideal choice for engineers looking to enhance the performance and safety of their power electronic systems. Its superior isolation capabilities, high CMTI, and robust drive strength make it an essential component for applications such as motor control, renewable energy inverters, and power supply units.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0575 $50.2875
13+ $8.2524 $107.2812
19+ $7.9945 $151.8955
26+ $7.7366 $201.1516
34+ $7.4787 $254.2758
45+ $6.7050 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess