EN
  • EN
  • DE

ADUM3474CRSZ-RL7

Part No ADUM3474CRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 20SSOP / Digital Isolator CMOS 4-CH 25Mbps 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 0/4
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 8ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 768251-ADUM3474CRSZ-RL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADuM3474
Introduction Date October 20, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM3474CRSZ-RL7 CAD Model

Description

ADUM3474CRSZ-RL7 - Quad-Channel Digital Isolators with Integrated DC-DC Converter

The ADUM3474CRSZ-RL7 is a high-performance, quad-channel digital isolator with an integrated, isolated DC-DC converter, manufactured by Analog Devices Inc. This innovative component is designed to provide robust signal isolation for sensitive electronic applications, ensuring signal integrity and safety in environments with high electrical noise or where galvanic isolation is required.

Key Features:

  • Integrated Isolated Power: The device comes with an integrated, isolated DC-DC converter, capable of providing up to 500 mW of regulated, isolated power. This feature simplifies design and reduces board space by eliminating the need for a separate isolated power supply.
  • High Data Rate: With support for data rates up to 25 Mbps, the ADUM3474CRSZ-RL7 is suitable for high-speed communication protocols, ensuring rapid and reliable data transfer.
  • Quad-Channel Isolation: Four independent isolation channels provide flexibility in design, allowing for multiple isolated data lines within a single package.
  • Robust Isolation: The device offers up to 2.5 kV RMS isolation for one minute, providing protection against high voltage transients and enhancing system reliability.
  • Low Power Consumption: Designed for energy efficiency, the ADUM3474CRSZ-RL7 operates with low quiescent current, making it suitable for power-sensitive applications.
  • Package and Temperature: Available in a compact, 16-lead SOIC package, it is designed to operate over a wide temperature range of -40°C to +125°C, accommodating various industrial environments.

Applications:

The ADUM3474CRSZ-RL7 is ideal for a broad range of applications, including:

  • Industrial automation and process control systems
  • Isolated sensor interfaces and data acquisition
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Automotive systems

With its integrated power solution and high-speed data channels, the ADUM3474CRSZ-RL7 from Analog Devices Inc. represents a highly efficient and reliable choice for designers seeking to create safe, isolated communication within their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0342 $52.4446
31+ $3.3101 $102.6131
47+ $3.2067 $150.7149
65+ $3.1032 $201.7080
84+ $2.9998 $251.9832
112+ $2.6895 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess