EN
  • EN
  • DE

ADUM3442CRWZ

Part No ADUM3442CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Product Status Obsolete
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM3442
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559861-ADUM3442CRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM3442CRWZ CAD Model

Description

Analog Devices Inc. ADUM3442CRWZ Digital Isolator Overview

The ADUM3442CRWZ is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is part of the ADuM344x series, which are quad-channel digital isolators with integrated, isolated power. The ADUM3442CRWZ model offers robust performance for a variety of applications that require high-speed digital isolation with low power consumption.

Key Features

  • Channel Configuration: The ADUM3442CRWZ features a quad-channel configuration, with two forward and two reverse channels, making it versatile for bidirectional communication.
  • Isolation Voltage: It provides a high isolation voltage of 2.5 kVrms for 1 minute, ensuring reliable operation in electrically noisy environments.
  • Data Rate: This digital isolator supports a data rate of up to 150 Mbps, catering to applications that require fast data transfer.
  • Integrated DC-DC Converter: The device includes an integrated, isolated DC-DC converter, providing isolated power supply and simplifying the design process.
  • Low Power Consumption: With a focus on energy efficiency, the ADUM3442CRWZ operates with low power consumption, making it suitable for power-sensitive applications.
  • Robustness: It is designed to operate over a wide temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Regulatory Approvals: The device meets various international safety standards, including UL, CSA, and VDE certifications, ensuring compliance with global industry regulations.
  • Package: The ADUM3442CRWZ is available in a 16-lead SOIC wide-body package, offering a compact footprint for space-constrained applications.

Applications

The ADUM3442CRWZ is ideal for a broad range of applications, including but not limited to:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring

With its advanced features, the ADUM3442CRWZ from Analog Devices Inc. is a reliable solution for designers looking to incorporate high-performance digital isolation into their systems. Its integrated power supply and high-speed capabilities make it a highly efficient and versatile component for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess