EN
  • EN
  • DE

ADUM3402CRWZ-RL

Part No ADUM3402CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM3402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM3402CRWZ-RLTR, ADUM3402CRWZ-RL-ND, ADUM3402CRWZ-RLCT, ADUM3402CRWZ-RLDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860590-ADUM3402CRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM3402CRWZ-RL CAD Model

Description

ADUM3402CRWZ-RL Digital Isolator by Analog Devices Inc.

The ADUM3402CRWZ-RL is a high-performance, quad-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of Analog Devices' iCoupler® family, which uses proprietary magnetic coupling technology to achieve direct digital signal isolation. The ADUM3402CRWZ-RL offers robust performance for systems that require the separation of signals to ensure integrity and safety.

Key Features:

  • Isolation Channels: The device boasts four independent isolation channels, providing flexibility in the design of isolated circuits.
  • Data Rate: It supports a wide data rate range of up to 10 Mbps, making it suitable for high-speed digital interfacing.
  • High-Temperature Operation: With an operational temperature range of -40°C to +125°C, the ADUM3402CRWZ-RL is ideal for industrial applications that may be exposed to extreme conditions.
  • Robust Isolation: The isolator provides up to 2.5 kV RMS isolation for 1 minute, ensuring reliable operation in electrically noisy environments.
  • Package: The device comes in a 16-lead SOIC wide-body package, which is RoHS compliant and suitable for surface-mount technology (SMT).
  • Low Power Consumption: It is designed for low power operation, which is critical for power-sensitive applications.

Applications:

The ADUM3402CRWZ-RL is versatile and can be used in various applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with strict safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Isolated SPI (Serial Peripheral Interface)
  • General-purpose multichannel isolation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADUM3402CRWZ-RL is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in critical applications. Whether you're designing for industrial, medical, or any other isolated communication requirement, this digital isolator from Analog Devices provides the assurance of a well-engineered product.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0528 $63.3696
16+ $7.4280 $118.8480
25+ $7.1959 $179.8975
34+ $6.9637 $236.7658
43+ $6.7316 $289.4588
58+ $6.0353 $350.0474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,739 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess