Analog Devices Inc. ADUM3400WARWZ Digital Isolator
The ADUM3400WARWZ is a robust digital isolator designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This component is part of Analog Devices' iCoupler® family, which uses innovative chip-scale transformer technology to achieve isolation of digital signals. The ADUM3400WARWZ is engineered to provide reliable signal integrity and isolation for a wide range of applications including industrial, medical, and communication systems.
Featuring a quad-channel configuration, the ADUM3400WARWZ offers four independent isolation channels in a wide body 16-lead SOIC package. This design ensures that multiple digital signals can be isolated simultaneously, making it an ideal choice for complex systems requiring multiple data streams to be isolated from each other.
The isolator boasts a high data rate of up to 1 Mbps, ensuring that it can handle high-speed digital signals with ease. It also provides a robust isolation voltage of 2500 Vrms, which is essential for protecting sensitive circuitry from high voltage transients and ground potential differences.
One of the key benefits of the ADUM3400WARWZ is its low power consumption, which is critical for energy-sensitive applications. Additionally, the device is fully compliant with the stringent safety standards, including UL, CSA, and IEC, which guarantees that it meets the highest safety requirements for electrical insulation.
The ADUM3400WARWZ operates over a wide temperature range from -40°C to +125°C, making it suitable for use in harsh environments. Its high integration level and small footprint also help to reduce board space and simplify the overall design process.
For engineers and designers looking to incorporate reliable digital isolation in their systems, the ADUM3400WARWZ from Analog Devices Inc. offers a high-performance solution that combines durability, safety, and energy efficiency. Its advanced features and compliance with industry standards make it a top choice for a variety of critical applications.
Product Specifications:
- Manufacturer: Analog Devices Inc.
- Part Number: ADUM3400WARWZ
- Channels: 4
- Data Rate: Up to 1 Mbps
- Isolation Voltage: 2500 Vrms
- Package: 16-lead SOIC (Wide Body)
- Temperature Range: -40°C to +125°C
- Safety Standards: UL, CSA, IEC