EN
  • EN
  • DE

ADUM3223CRZ

Part No ADUM3223CRZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated Precision Half-Bridge Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 54ns, 54ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Operating Supply Voltage 11.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 1142543-ADUM3223CRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3223
Introduction Date May 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM3223CRZ CAD Model

Description

ADUM3223CRZ: High-Side Gate Driver from Analog Devices Inc.

The ADUM3223CRZ is a robust, high-performance gate driver specifically designed to drive high-side N-channel MOSFETs or IGBTs in a variety of applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this gate driver is part of their extensive portfolio of isolation components that provide reliable and efficient solutions for electronic systems.

Key Features

  • Isolation Voltage: The ADUM3223CRZ offers an impressive 3 kVrms for 1 minute per UL 1577, providing reliable galvanic isolation between the input and output sides, which is crucial for safety and noise immunity in high-voltage applications.
  • High-Speed Operation: With fast propagation delays (typically 50 ns) and tight channel-to-channel matching (5 ns max), it ensures swift and synchronized switching, enhancing overall system performance.
  • Dual-Channel: This gate driver features two independent channels, which can be used to drive two separate gates or configured for a high-low side driver application, offering design flexibility.
  • Output Drive Strength: It has strong drive strength with 4 A peak output current, ensuring effective gate charging and discharging for fast switching transients.
  • CMOS/LVTTL Inputs: The device is compatible with CMOS or LVTTL input logic levels, making it easy to interface with a variety of control circuits.
  • Miller Clamp: An integrated Miller clamp on the low-side gate driver prevents gate voltage overshoot during Miller plateau phase, enhancing the reliability of the driven MOSFET.

Applications

The ADUM3223CRZ is ideal for a range of applications, including:

  • Switching power supplies
  • Motor control
  • Power inverters
  • Industrial inverters
  • Isolated gate drivers for MOSFETs and IGBTs

With its advanced features and reliable performance, the ADUM3223CRZ is an excellent choice for designers looking to enhance switching efficiency and robustness in their high-voltage power conversion and motor control systems. Its compact size in a 16-lead SOIC package makes it suitable for space-constrained applications while providing the necessary isolation and drive strength required for high-performance power management solutions.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5548 $52.4384
19+ $5.3783 $102.1877
29+ $5.2102 $151.0958
40+ $5.0421 $201.6840
52+ $4.8741 $253.4532
69+ $4.3699 $301.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess