EN
  • EN
  • DE

ADUM3220BRZ

Part No ADUM3220BRZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Number of Channels 2
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise and Fall Time 20ns, 20ns
Current - Peak Output 4A
Supply Voltage - Operating 7.6 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 1016043-ADUM3220BRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3220BRZ CAD Model

Description

ADUM3220BRZ Isolation Gate Driver by Analog Devices Inc.

The ADUM3220BRZ is a robust, high-performance isolation gate driver designed by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to optimize the efficiency and reliability of applications that require electrical isolation between the low voltage and high voltage circuits, such as motor controls, inverters, and power supply systems.

Key Features

  • High-Speed Operation: The ADUM3220BRZ offers fast propagation delays with 50 ns maximum rating, ensuring quick response times in critical applications.
  • Dual-Channel: This device features two independent isolation channels, facilitating the control of two different gates with a single component, saving on both space and cost.
  • High Isolation Voltage: With an isolation voltage of 3kV RMS, this gate driver provides a robust barrier against high voltage transients, enhancing system safety and longevity.
  • CMOS/LSTTL Inputs: The device supports CMOS/LSTTL input logic levels, making it compatible with a wide range of control circuits.
  • Robust Insulation: The ADUM3220BRZ utilizes Analog Devices Inc.'s iCoupler® technology to achieve reliable magnetic isolation, which is certified to VDE, CSA, UL, and CQC standards.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, suitable for harsh industrial environments.

Applications

  • Switching power supplies
  • Motor controllers
  • Industrial inverters
  • Power converters

The ADUM3220BRZ is packaged in a compact 8-lead SOIC, making it an excellent choice for space-constrained applications. Its superior electrical isolation capabilities and compliance with stringent safety standards make it a reliable and crucial component in the design of sophisticated electronic systems.

Overall, the ADUM3220BRZ isolation gate driver from Analog Devices Inc. represents a combination of performance, safety, and flexibility, making it an essential building block for modern high-voltage and high-speed switching applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess