EN
  • EN
  • DE

ADUM3211BRZ

Part No ADUM3211BRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 2-CH 10Mbps 8-Pin SOIC N Tube / DGTL ISO 2.5KV GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 8-SOIC
Win Source Part Number 009519-ADUM3211BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuM3211
Introduction Date July 07, 2007
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM3211BRZ CAD Model

Description

ADUM3211BRZ Digital Isolator from Analog Devices Inc.

The ADUM3211BRZ is a robust, high-performance digital isolator designed by Analog Devices Inc. to offer superior isolation capabilities for a variety of applications. This component is part of the ADuM series, which employs iCoupler® technology to combine high-speed CMOS and monolithic air core transformer technology. This unique approach provides outstanding isolation and eliminates the need for opto-electronics traditionally used in isolators.

Key Features:

  • Isolation Voltage: The ADUM3211BRZ provides 2500 V RMS isolation for 1 minute, ensuring safety and reliability in high-voltage environments.
  • Channel Configuration: This digital isolator has a dual-channel setup, with two independent isolation channels for bidirectional communication.
  • Data Rate: It supports data rates up to 25 Mbps, allowing for high-speed data transfer across the isolation barrier.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for power-sensitive designs.
  • High Integration: The integration of multiple channels in a single package reduces board space and simplifies design.

Applications:

The ADUM3211BRZ is ideal for a wide range of applications including:

  • Industrial automation and control systems
  • Isolated SPI interface
  • Isolated I2C interface
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring

Package and Quality:

The ADUM3211BRZ is offered in a compact 8-lead SOIC package, which is both space-efficient and easy to integrate into existing designs. Analog Devices Inc. ensures high-quality standards, and the device is RoHS compliant, meeting environmental and regulatory requirements.

In summary, the ADUM3211BRZ from Analog Devices Inc. is a state-of-the-art digital isolator that provides reliable, high-speed communication with exceptional isolation performance. Its dual-channel design and low power consumption make it a versatile choice for designers looking to enhance the safety and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2372 $50.8464
29+ $3.4767 $100.8243
45+ $3.3680 $151.5600
62+ $3.2594 $202.0828
80+ $3.1507 $252.0560
107+ $2.8248 $302.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess