EN
  • EN
  • DE

ADUM3210WARZ

Part No ADUM3210WARZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Digital Isolators, Enhanced System-Level ESD Reliability | IC DGTL ISO 2CH LOGIC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 5ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM3210
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1142527-ADUM3210WARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3210WARZ CAD Model

Description

Product Overview: ADUM3210WARZ by Analog Devices Inc.

The ADUM3210WARZ is a cutting-edge digital isolator product from Analog Devices Inc., designed to offer superior electrical isolation in a wide range of industrial and commercial applications. This component utilizes Analog Devices' patented iCoupler technology to facilitate signal transfer across a galvanic isolation barrier, ensuring that sensitive electronic equipment is protected from high voltage spikes and surges.

The ADUM3210WARZ provides two independent isolation channels in a bidirectional configuration, making it highly versatile for various communication protocols. It operates with an isolation voltage of 2500 Vrms, which is more than sufficient for most industrial applications where electrical isolation is critical for safety and equipment protection.

Key Features:

  • High Data Rates: The device supports data rates up to 25 Mbps, making it suitable for high-speed digital interfaces.
  • Robust Isolation: With an isolation rating of 2500 Vrms, it provides reliable protection for sensitive circuits.
  • Low Power Consumption: The ADUM3210WARZ is designed for energy efficiency, which is essential for power-sensitive applications.
  • High Integration: The dual-channel configuration reduces component count and simplifies PCB layout.
  • Wide Temperature Range: It operates over a temperature range of -40°C to +125°C, suitable for harsh environments.

The device comes in a compact 16-lead wide-body SOIC package, ensuring a minimal footprint on printed circuit boards. It is also RoHS compliant, adhering to the latest environmental standards and regulations.

Applications:

  • Industrial control systems
  • Isolated SPI interfaces
  • Isolation in medical equipment
  • Power supply control and monitoring
  • Data communication systems

The ADUM3210WARZ is a testament to Analog Devices' commitment to providing high-performance, reliable, and safe isolation solutions for electronic systems. Whether you're designing for industrial automation, medical devices, or any application requiring robust electrical isolation, the ADUM3210WARZ is an excellent choice to ensure system integrity and performance.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $58.7567
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3389 $52.0668
29+ $3.5601 $103.2429
44+ $3.4489 $151.7516
60+ $3.3376 $200.2560
78+ $3.2264 $251.6592
104+ $2.8926 $300.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,555 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess