ADUM3210TRZ-RL7 Digital Isolator by Analog Devices Inc.
The ADUM3210TRZ-RL7 is an advanced digital isolator component engineered by Analog Devices Inc., a leader in high-performance semiconductors. This product offers a robust two-channel isolation solution designed for applications that require strict electrical insulation between the input and output sides, while maintaining signal integrity and operational efficiency.
Featuring Analog Devices' proprietary iCoupler® technology, the ADUM3210TRZ-RL7 provides superior performance compared to optocouplers by integrating high-speed CMOS and monolithic air core transformer technology. This integration ensures low power consumption and enables high data rates, making it an ideal choice for a wide range of digital isolation applications.
Key Features:
- High Data Rates: Supports up to 25 Mbps, ensuring swift and reliable data transmission for demanding applications.
- Robust Isolation: Offers an isolation voltage of 2500 Vrms for 1 minute, providing a high degree of protection against electrical surges and transient voltages.
- Low Power Consumption: Optimized for energy efficiency, which is critical for power-sensitive designs.
- Dual Channel: Features two independent isolation channels, which can be used in bidirectional communication configurations.
- High-Temperature Operation: Capable of operating within a temperature range of -40°C to +125°C, suitable for harsh environments.
- Compact Packaging: Comes in a 16-lead SOIC package, making it a space-saving solution for dense circuit boards.
- Lead-Free and RoHS Compliant: Meets environmental standards, making it suitable for use in eco-conscious applications.
With its high integration level and ease of implementation, the ADUM3210TRZ-RL7 is a versatile component that can be utilized in industrial, medical, and consumer electronics where isolation is necessary to protect sensitive circuits and users from high voltages. Its reliability and performance make it a preferred choice for engineers looking to enhance system safety without compromising on data throughput or power efficiency.
Whether you're designing an isolated SPI interface, a CAN transceiver, or simply need to separate grounds between two domains, the ADUM3210TRZ-RL7 from Analog Devices Inc. offers a dependable and efficient isolation solution.