EN
  • EN
  • DE

ADUM3123BRZ-RL7

Part No ADUM3123BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features 4A Gate Driver Magnetic Coupling 3000Vrms 1 Channel 8-SOIC
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADUM3123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860579-ADUM3123BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3123BRZ-RL7 CAD Model

Description

ADUM3123BRZ-RL7 Digital Isolator from Analog Devices Inc.

The ADUM3123BRZ-RL7 is a high-performance digital isolator manufactured by Analog Devices Inc., designed to provide robust isolation for a variety of applications. This component is part of Analog Devices' iCoupler® family, utilizing chip-scale transformer technology to achieve isolation of digital signals between two domains while minimizing the space required on the PCB.

Key Features:

  • Isolation Voltage: The ADUM3123BRZ-RL7 offers an impressive isolation voltage of 2500 Vrms for 1 minute, ensuring reliable operation in environments where electrical insulation is crucial.
  • High Data Rates: It supports data rates up to 25 Mbps, making it suitable for high-speed digital interfacing.
  • Low Power Consumption: This isolator is designed for energy efficiency, with low power consumption that helps in reducing the overall power budget of the system.
  • Robust Operation: The device is capable of operating over a wide temperature range of -40°C to +105°C, ensuring performance stability in various environmental conditions.
  • Proprietary iCoupler Technology: The use of iCoupler technology allows for the magnetic coupling of data channels, which eliminates the need for optocouplers and their associated limitations.
  • Compact SOIC Package: The ADUM3123BRZ-RL7 is available in a small-outline integrated circuit (SOIC) package, making it ideal for space-constrained applications.
  • RoHS Compliant: It is compliant with the RoHS directive, making it suitable for use in environmentally-sensitive products.

Applications:

The ADUM3123BRZ-RL7 is ideal for a range of applications that require reliable isolation. These include but are not limited to:

  • Industrial automation and control systems
  • Isolated I/O interfaces
  • Isolated gate drivers for motors
  • Power supply control and monitoring
  • Medical equipment with stringent isolation requirements

With its combination of high isolation voltage, low power consumption, and high data rate capabilities, the ADUM3123BRZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to integrate reliable digital isolation in their systems while maintaining a small footprint.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess