EN
  • EN
  • DE

ADUM3100BRZ

Part No ADUM3100BRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator, Enhanced System-Level ESD Reliability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 18ns, 18ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 3ns, 3ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1142512-ADUM3100BRZ
Manufacturer Homepage www.analog.com
Family Name ADuM3100
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3100BRZ CAD Model

Description

ADUM3100BRZ: Digital Isolator from Analog Devices Inc.

The ADUM3100BRZ is a robust, high-performance digital isolator designed by Analog Devices Inc. to provide electrical isolation in various digital communication systems. This component utilizes Analog Devices' proprietary iCoupler technology, ensuring reliable signal isolation while maintaining data integrity and high-speed operation. The ADUM3100BRZ is an essential solution for industrial, medical, and other applications where signal isolation is critical for safety and noise immunity.

Key Features

  • High-Speed Operation: The ADUM3100BRZ supports data rates up to 25 Mbps, making it suitable for high-speed digital interfaces such as SPI, I2C, or proprietary protocols.
  • Robust Isolation: With a withstand voltage rating of 2500 Vrms for 1 minute, the device provides reliable galvanic isolation between input and output.
  • Low Power Consumption: The device is designed for energy efficiency, which is especially beneficial in power-sensitive applications.
  • High Integration: The ADUM3100BRZ integrates a transmitter and a receiver channel in a single package, reducing component count and simplifying design.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +105°C, ensuring performance in harsh environments.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Isolated Sensor Interfaces
  • Isolated SPI/I2C Interfaces

Package and Quality

The ADUM3100BRZ comes in a compact 8-lead SOIC package, which is conducive to space-constrained applications. The device is RoHS compliant and meets stringent industry standards for quality and reliability, ensuring performance in the most demanding conditions.

Conclusion

Analog Devices Inc.'s ADUM3100BRZ digital isolator is a testament to their commitment to providing advanced isolation solutions. Its combination of high-speed operation, robust isolation, low power, and reliability make it an excellent choice for engineers looking to enhance the safety and performance of their digital communication systems. Whether it's deployed in industrial automation, medical devices, or any other application requiring reliable isolation, the ADUM3100BRZ stands out as a superior isolation solution.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $58.7567
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7254 $52.1556
33+ $3.0568 $100.8744
51+ $2.9612 $151.0212
70+ $2.8657 $200.5990
91+ $2.7702 $252.0882
121+ $2.4836 $300.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,796 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess