Analog Devices Inc. ADUM240E1BRWZ Digital Isolator
The ADUM240E1BRWZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This robust component is engineered to provide reliable signal isolation in a wide range of applications, ensuring safety, signal integrity, and compliance with industry standards.
Constructed with Analog Devices' innovative iCoupler® technology, the ADUM240E1BRWZ offers a superior alternative to traditional optocoupler devices. The iCoupler technology utilizes magnetic coupling to achieve direct digital signal isolation, which results in lower power consumption, faster response times, and enhanced durability compared to optocouplers.
Key Features:
- Quad-Channel Isolation: The device features four independent isolation channels, providing versatility in interfacing with multiple signals simultaneously.
- High Data Rate: With support for data rates up to 25 Mbps, the ADUM240E1BRWZ is suitable for high-speed communication protocols.
- Wide Supply Voltage Range: It operates across a broad supply voltage range of 2.7V to 5.5V, accommodating various system requirements.
- High-Temperature Operation: The isolator is capable of operating within a temperature range of -40°C to +125°C, making it ideal for harsh industrial environments.
- Robust Isolation: The device provides up to 2500 Vrms of isolation for 1 minute, as per the VDE V 0884-10 certification.
- Compact Packaging: Housed in a 16-lead SOIC package, the ADUM240E1BRWZ saves valuable board space while delivering its powerful features.
- Low Power Consumption: Its efficient design ensures minimal power loss, enhancing overall system efficiency.
Applications for the ADUM240E1BRWZ digital isolator span across various sectors such as industrial automation, medical equipment, power supply control, and data communication systems. Its ability to provide electrical isolation helps protect sensitive electronic components from high voltages and noise, while maintaining signal fidelity.
Whether integrating into new designs or upgrading existing systems, the ADUM240E1BRWZ from Analog Devices Inc. offers a reliable and efficient solution for digital signal isolation needs.