EN
  • EN
  • DE

ADUM2401CRIZ

Part No ADUM2401CRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC-IC
Family Name ADUM2401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860570-ADUM2401CRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM2401CRIZ CAD Model

Description

ADUM2401CRIZ Digital Isolator from Analog Devices Inc.

The ADUM2401CRIZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is part of ADI's iCoupler® family, which utilizes innovative chip-scale transformer technology to achieve reliable signal isolation. With the ADUM2401CRIZ, designers can ensure safe and precise isolation in a variety of electronic applications, ranging from industrial automation systems to medical devices requiring stringent safety standards.

Key Features

  • Quad-Channel Isolation: The ADUM2401CRIZ features four independent isolation channels, supporting data rates up to 1 Mbps with bidirectional communication capability.
  • High Isolation Voltage: It offers a high voltage isolation rating of 2.5 kVrms for 1 minute, providing a robust barrier against high voltage transients and enhancing system reliability.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: The isolator operates over a broad temperature range from -40°C to +105°C, ensuring stable performance in harsh environmental conditions.
  • Regulatory Approvals: The ADUM2401CRIZ is recognized for meeting safety standards such as UL, CSA, and VDE, which is critical for applications that require certified safety isolation.

Applications

The ADUM2401CRIZ digital isolator is ideal for a variety of applications where isolation is critical for safety and performance. It is commonly used in:

  • Industrial automation and control systems
  • Medical devices with stringent safety requirements
  • Isolated sensor interfaces and data converters
  • Power supply control and monitoring
  • Motor control circuits

With its compact, surface-mount 16-lead SOIC package, the ADUM2401CRIZ is designed for easy integration into PCB layouts, saving space and reducing design complexity. Its reliable performance and compliance with industry safety standards make it a preferred choice for engineers looking to enhance the safety and integrity of their electronic systems.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their technical support team for expert guidance on incorporating the ADUM2401CRIZ into your next project.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess