EN
  • EN
  • DE

ADUM1446ARSZ

Part No ADUM1446ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADuM1446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911075-ADUM1446ARSZ
Ultra Librarian 3D Model Ultra Librarian ADUM1446ARSZ CAD Model

Description

ADUM1446ARSZ Digital Isolator by Analog Devices Inc.

The ADUM1446ARSZ is a robust quad-channel digital isolator from the esteemed manufacturer Analog Devices Inc. This high-performance component is designed to offer outstanding isolation capabilities for electronic systems where signal integrity and isolation are critical for safety and functionality. The device utilizes Analog Devices' proprietary iCoupler® technology to achieve high-speed, low-power digital isolation, making it an excellent choice for a wide range of applications, including industrial, automotive, and medical equipment.

Key Features:

  • Channels: The ADUM1446ARSZ provides four independent isolation channels in a single package, facilitating compact and efficient designs.
  • Data Rate: This digital isolator supports data rates up to 1 Mbps, ensuring high-speed communication for your digital signals without compromising on isolation performance.
  • Isolation Voltage: It boasts an impressive isolation voltage of 2500 Vrms for 1 minute, providing reliable protection against high voltage transients and enhancing system safety.
  • Package: The device is available in a 16-lead SOIC package, which is an industry-standard footprint that allows for easy integration into a variety of circuit designs.
  • Power Supply: The ADUM1446ARSZ operates with a wide power supply range from 2.7 V to 5.5 V, accommodating diverse system power requirements and simplifying power design.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliability and performance under harsh environmental conditions.
  • Regulatory Approvals: The isolator is certified by regulatory bodies, meeting UL, CSA, IEC, and VDE standards for reinforced insulation, which is critical for safety-critical applications.

Applications:

The ADUM1446ARSZ is ideal for use in a variety of applications where isolation is necessary to protect sensitive components from high voltages, while still transmitting data efficiently. It is commonly used in:

  • Industrial control systems
  • Isolated sensor interfaces
  • Medical equipment with patient electrical isolation
  • Automotive systems requiring functional isolation
  • Power supply control and monitoring

With its combination of high-speed data transfer, robust isolation, and a convenient package, the ADUM1446ARSZ digital isolator from Analog Devices Inc. is a reliable and versatile solution for your isolation needs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1451 $61.7412
28+ $4.2215 $118.2020
43+ $4.0896 $175.8528
59+ $3.9577 $233.5043
76+ $3.8258 $290.7608
102+ $3.4300 $349.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess