EN
  • EN
  • DE

ADUM1441ARQZ

Part No ADUM1441ARQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 2Mbps 16-Pin QSOP Tube / Micropower Quad-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Maximum) 180ns, 180ns
Pulse Width Distortion (Maximum) 8ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADUM1441
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142498-ADUM1441ARQZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM1441
Introduction Date October 29, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1441ARQZ CAD Model

Description

ADUM1441ARQZ Digital Isolator by Analog Devices Inc.

The ADUM1441ARQZ is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This component features Analog Devices' proprietary iCoupler® technology to provide robust isolation between input and output sides, ensuring reliable operation in a variety of challenging environments and applications.

This digital isolator comes in a compact, surface-mount QSOP package that is ideal for space-constrained applications. The ADUM1441ARQZ offers four independent isolation channels in a quad-channel configuration, making it versatile for use in digital communication interfaces, power supply control, and other multi-channel isolation requirements.

Key Features:

  • High Data Rates: The device supports data rates up to 1 Mbps, ensuring high-speed data transfer with minimal signal delay.
  • High-Voltage Isolation: With an isolation rating of 2500 Vrms for 1 minute, the ADUM1441ARQZ provides reliable protection against high-voltage transients and enables safe data communication across the isolation barrier.
  • Low Power Consumption: Its low power operation makes it suitable for power-sensitive applications, helping to maintain energy efficiency without compromising performance.
  • Robust Operation: The isolator is designed to operate over a wide temperature range of -40°C to +125°C, ensuring consistent performance in various industrial settings.
  • Enhanced Safety: It meets stringent safety standards, including UL, CSA, and VDE certifications, providing an extra layer of security for end-users.

Applications for the ADUM1441ARQZ are diverse, ranging from industrial automation and process control systems to medical equipment where patient safety is critical. Its reliable isolation capabilities also make it suitable for use in electrically noisy environments where signal integrity is paramount.

By choosing the ADUM1441ARQZ, designers can ensure robust data communication and component protection in their electronic systems. Analog Devices Inc. continues to deliver innovation and reliability with products like the ADUM1441ARQZ, setting the standard for digital isolation technology.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7936 $53.1104
33+ $3.1127 $102.7191
50+ $3.0154 $150.7700
69+ $2.9182 $201.3558
89+ $2.8209 $251.0601
119+ $2.5291 $300.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess