ADUM1412ARWZ Digital Isolator by Analog Devices Inc.
The ADUM1412ARWZ is a high-performance, quad-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to provide signal isolation in a wide range of applications, including industrial, medical, and consumer electronics, where safety and signal integrity are paramount.
Key Features:
- Quad-Channel Isolation: The device features four independent isolation channels, providing flexibility in isolating data signals and control lines.
- iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler technology, the ADUM1412ARWZ offers magnetic isolation with the advantages of low power consumption and stable performance over a wide temperature range.
- High Data Rates: It supports data rates up to 10 Mbps, making it suitable for high-speed digital interfaces.
- Wide Supply Voltage Range: The isolator operates with a supply voltage range from 2.7 V to 5.5 V, accommodating various system-level power supplies.
- High-Temperature Operation: With an operating temperature range of -40°C to +125°C, the ADUM1412ARWZ is reliable in extreme environments.
- Robust Isolation: It offers up to 2500 V RMS isolation for 1 minute per UL 1577, providing safety and protection for sensitive circuitry.
- Compact Package: The device comes in a 16-lead SOIC wide body package, which is space-efficient and ideal for densely packed PCBs.
Applications:
- Industrial automation and control systems
- Medical equipment with stringent isolation requirements
- Isolated sensor interfaces and data acquisition systems
- Isolated SPI, I2C, or UART interfaces
The ADUM1412ARWZ digital isolator from Analog Devices Inc. is a testament to the company's commitment to providing high-quality isolation solutions. It ensures that digital signals are transferred accurately and safely across different voltage domains, protecting both the human operators and sensitive electronic components from potential electrical hazards. Its combination of performance, versatility, and reliability makes it a top choice for designers who require a trusted solution for their isolation needs.