EN
  • EN
  • DE

ADUM1286WCRZ

Part No ADUM1286WCRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADuM1286
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911062-ADUM1286WCRZ
Ultra Librarian 3D Model Ultra Librarian ADUM1286WCRZ CAD Model

Description

ADUM1286WCRZ: Digital Isolator by Analog Devices Inc.

The ADUM1286WCRZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide reliable signal isolation in various electronic applications. This component is a part of the robust iCoupler® family, which utilizes Analog Devices' proprietary magnetic coupling technology to achieve isolation of digital signals. The ADUM1286WCRZ offers a combination of high data rate, low power consumption, and reinforced insulation, making it an ideal choice for a wide range of industrial, healthcare, and consumer electronics.

Key Features:

  • High Data Rates: The device supports data rates up to 25 Mbps, allowing for rapid communication between isolated domains without compromising signal integrity.
  • Dual-Channel Isolation: With two independent isolation channels, the ADUM1286WCRZ can handle bidirectional communication, providing versatility in system design.
  • Reinforced Insulation: The product offers reinforced insulation capable of withstanding voltages up to 3 kVrms, ensuring safety and compliance with industry standards.
  • Low Power Consumption: It is designed for energy-efficient operation, minimizing power draw and reducing thermal load in sensitive applications.
  • Wide Temperature Range: The device operates reliably over a broad temperature range from -40°C to +125°C, suitable for harsh environments.
  • Compact Package: Housed in a 16-lead SOIC package, the ADUM1286WCRZ saves valuable board space while providing robust isolation.
  • EMC Compliance: The isolator is designed to meet stringent EMC requirements, ensuring minimal electromagnetic interference in sensitive applications.

Applications:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with patient electrical isolation requirements
  • Power supply and converter isolation
  • Data acquisition systems

The ADUM1286WCRZ by Analog Devices Inc. is a testament to the company's commitment to innovation and quality in the field of signal isolation. Its high performance, combined with a compact footprint and robust isolation capabilities, make it a go-to solution for designers seeking to enhance safety and reliability in their digital communication systems.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess