EN
  • EN
  • DE

ADUM1280ARZ-RL7

Part No ADUM1280ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADuM1280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADUM1280ARZ-RL7CT, ADUM1280ARZ-RL7CT-ND, 505-ADUM1280ARZ-RL7DKR, 505-ADUM1280ARZ-RL7TR, ADUM1280ARZ-RL7CT, ADUM1280ARZ-RL7TR, ADUM1280ARZ-RL7-ND, ADUM1280ARZ-RL7TR-ND, ADUM1280ARZ-RL7DKR-ND, ADUM1280ARZ-RL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860539-ADUM1280ARZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1280ARZ-RL7 CAD Model

Description

The ADUM1280ARZ-RL7 is a cutting-edge digital isolator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to ensure precise and reliable electrical isolation in a variety of applications, including industrial, medical, and consumer electronics.

Key Features:

  • Isolation Technology: The ADUM1280ARZ-RL7 utilizes Analog Devices' iCoupler® technology to provide robust galvanic isolation between input and output functions. This technology employs magnetic coupling with a silicon dioxide (SiO2) insulator to achieve high data rates and isolation strength.
  • Data Rate: It supports a data rate of up to 1 Mbps, enabling fast and efficient communication for systems that require real-time data transfer.
  • Channels: The device features two independent isolation channels in a forward direction, making it versatile for various configurations and circuit designs.
  • Supply Voltage: It operates with a wide supply voltage range of 3.0 V to 5.5 V, accommodating a broad spectrum of power requirements.
  • High-Temperature Operation: The ADUM1280ARZ-RL7 is capable of operating over an industrial temperature range of -40°C to +125°C, ensuring reliability and performance in harsh environments.
  • Package: Housed in a compact 8-lead SOIC package, this digital isolator minimizes board space and is suitable for high-density installations.
  • Regulatory Approvals: It is compliant with regulatory standards, including UL, CSA, VDE, and CQC, providing assurance of its safety and quality.

Applications:

The ADUM1280ARZ-RL7 is ideal for applications where data integrity and isolation are critical. It is commonly used in:

  • Industrial control systems
  • Medical equipment with patient electrical isolation requirements
  • Isolated sensor interfaces
  • Isolated SPI interfaces
  • General-purpose multichannel isolation

With its robust design and proven iCoupler® technology, the ADUM1280ARZ-RL7 by Analog Devices Inc. is a reliable solution for systems that demand high-performance electrical isolation.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5511 $51.0220
48+ $2.0933 $100.4784
74+ $2.0278 $150.0572
102+ $1.9624 $200.1648
132+ $1.8970 $250.4040
177+ $1.7008 $301.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess