EN
  • EN
  • DE

ADUM1251ARZ-R7

Part No ADUM1251ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Digital Isolators
Manufacturer Analog Devices Inc.
Win Source Part Number 089590-ADUM1251ARZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1251ARZ-R7 CAD Model

Description

Product Overview: ADUM1251ARZ-R7

The ADUM1251ARZ-R7 is a high-performance, hot-swappable digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is designed to improve system reliability and provide robust communication in environments with high electrical noise or where galvanic isolation is required.

Key Features

  • Hot-Swappable Operation: The ADUM1251ARZ-R7 supports hot-swapping, allowing devices to be replaced or inserted into a system without the need to power down or reset the system.
  • Dual-Channel Isolation: With two independent isolation channels, this device can transmit data in both directions, offering flexible interfacing for bidirectional communication protocols.
  • High Data Rates: It supports data rates up to 1 Mbps, making it suitable for high-speed applications that require quick data transfer without compromising isolation integrity.
  • Low Power Consumption: The device is designed for energy-efficient operation, minimizing power consumption and thus making it ideal for power-sensitive applications.
  • Robust Isolation: It provides robust galvanic isolation up to 2.5 kV RMS, ensuring protection against high-voltage transients and enhancing system safety.

Applications

The ADUM1251ARZ-R7 is versatile and can be used in a wide range of applications, including:

  • Industrial Automation
  • Medical Systems
  • Power Supply Control
  • Data Acquisition Systems
  • Isolated Sensor Interfaces

Package and Quality

The device comes in a compact, RoHS-compliant, 8-lead SOIC package, denoted by the "RZ" suffix in its part number. The "-R7" suffix indicates that the product is offered in a 7" (178 mm) diameter reel, suitable for automated assembly processes. Analog Devices Inc. ensures that the ADUM1251ARZ-R7 meets stringent quality standards, providing reliable performance for critical applications.

Overall, the ADUM1251ARZ-R7 from Analog Devices Inc. represents a combination of advanced isolation technology with practical features, making it a top choice for designers seeking a reliable, high-speed digital isolation solution.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess