EN
  • EN
  • DE

ADUM1223BRWZ

Part No ADUM1223BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Base Product Number ADUM1223
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44675-ADUM1223BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM1223BRWZ CAD Model

Description

Introducing the ADUM1223BRWZ from Analog Devices Inc.

The ADUM1223BRWZ is a state-of-the-art, dual-channel digital isolator designed to offer outstanding data isolation for electronic systems. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this component is engineered to enhance system reliability and provide robust protection against high voltage spikes and noise in sensitive equipment.

Key Features

  • High Data Rate: The ADUM1223BRWZ supports data rates up to 25 Mbps, allowing for rapid communication between isolated domains without compromising data integrity.
  • Superior Isolation: With an isolation voltage rating of 2500 Vrms for 1 minute, this digital isolator ensures excellent insulation and protection against electrical hazards.
  • Low Power Consumption: Designed to be energy-efficient, it operates with a low power consumption, making it suitable for power-sensitive applications.
  • Integrated Safety Features: It comes with built-in safety features such as over-temperature protection and high electromagnetic immunity, ensuring reliable performance in challenging environments.
  • Compact Package: The ADUM1223BRWZ is available in a 16-lead SOIC wide-body package, providing a compact solution that fits easily into space-constrained designs.

Applications

The versatility of the ADUM1223BRWZ makes it ideal for a wide range of applications, including:

  • Industrial Automation
  • Medical Systems
  • Power Supply Control
  • Isolated SPI Interface
  • Data Acquisition Systems

Technical Specifications

The ADUM1223BRWZ operates within a supply voltage range of 2.7 V to 5.5 V, accommodating various system voltages. Its dual-channel configuration allows for bidirectional data flow, and it maintains a high level of signal integrity even under adverse conditions.

Conclusion

For engineers looking for a reliable solution to ensure electrical isolation in their digital communication systems, the ADUM1223BRWZ from Analog Devices Inc. offers a perfect blend of performance, efficiency, and compactness. Its robust design and advanced features make it an excellent choice for enhancing the safety and reliability of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,511 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess