EN
  • EN
  • DE

ADUM1201AR

Part No ADUM1201AR
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 150ns, 150ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 10ns, 10ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM1201
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142440-ADUM1201AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1201AR CAD Model

Description

ADUM1201AR Digital Isolator by Analog Devices Inc.

The ADUM1201AR is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to provide superior electrical isolation in various electronic applications, particularly in industrial, medical, and consumer electronics where signal integrity and isolation are paramount.

Key Features:

  • Isolation Voltage: The device offers a high isolation voltage of 2500 Vrms, ensuring that signal and ground loops are effectively separated, which is critical for safety and system integrity in sensitive electronics.
  • Channel Configuration: It features a dual-channel bidirectional isolator with independent input and output channels, which provides flexibility in interfacing with different types of digital circuits.
  • Data Rate: The ADUM1201AR supports a data rate of up to 1 Mbps, making it suitable for applications requiring fast data communication without compromising isolation performance.
  • Propagation Delay: It boasts a low propagation delay, minimizing signal timing errors and enhancing overall system responsiveness.
  • Power Supply: The component operates over a wide power supply range from 2.7 V to 5.5 V, accommodating various logic levels and making it versatile for a multitude of design specifications.
  • Package: Available in an 8-lead SOIC package, the ADUM1201AR is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range of -40°C to +105°C.
  • Regulatory Approvals: The isolator is compliant with regulatory standards, including UL, CSA, and VDE, ensuring its suitability for global markets.

Applications:

The ADUM1201AR is ideal for a wide array of applications. It is commonly used in industrial field buses, data acquisition systems, test and measurement equipment, and medical devices where isolation is necessary to protect against high voltages and to prevent ground loops. Its robust design also makes it suitable for use in harsh industrial environments.

Conclusion:

With its combination of high-speed data transfer, excellent isolation capabilities, and a flexible power supply range, the ADUM1201AR from Analog Devices Inc. represents a reliable solution for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8462 $51.6936
58+ $1.7293 $100.2994
90+ $1.6709 $150.3810
129+ $1.5540 $200.4660
168+ $1.4956 $251.2608
209+ $1.4372 $300.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess