ADUM1200UR-EP - High Performance Digital Isolator
The ADUM1200UR-EP from Analog Devices Inc. is a robust, high-performance digital isolator designed to offer superior isolation capabilities for a wide range of applications. This product is part of the Enhanced Products (EP) range, which are tailored to meet the stringent requirements of military and aerospace applications, as well as other high-reliability environments.
Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM1200UR-EP provides two independent isolation channels in a small 8-lead SOIC package. This technology enables the isolator to operate with high data rates of up to 10 Mbps while maintaining a low propagation delay and a high level of signal integrity.
Key features of the ADUM1200UR-EP include:
- High Data Rate: Supports up to 10 Mbps
- Low Propagation Delay: Ensures timely data transmission
- High-Temperature Operation: Rated for operation between -55°C to +125°C
- High Common-Mode Transient Immunity: >25 kV/µs, providing reliable performance in electrically noisy environments
- Dual-Channel Isolation: Two independent isolation channels for flexible use in various circuit configurations
- Regulatory Approvals: UL, CSA, IEC, and VDE certifications for global acceptance
The ADUM1200UR-EP is ideal for isolating SPI, I2C, or other digital interface signals. It is also well-suited for ground loop elimination, level shifting, and noise reduction in sensitive applications. The device operates from a single 3.0 V to 5.5 V power supply, making it compatible with most logic levels and systems.
As a member of the Analog Devices Enhanced Product (EP) portfolio, the ADUM1200UR-EP is manufactured and tested to the highest quality standards, and it comes with a guarantee of long-term availability and support, which is critical for aerospace and defense industry applications.
For engineers and designers looking for a reliable and high-performance solution for their digital isolation needs, the ADUM1200UR-EP offers a perfect blend of performance, durability, and versatility.