EN
  • EN
  • DE

ADUM1200CRZ

Part No ADUM1200CRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 2-CH 25Mbps 8-Pin SOIC N Tube / DGTL ISO 2.5KV GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 45ns, 45ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 8-SOIC
Win Source Part Number 088997-ADUM1200CRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM1200
Introduction Date December 04, 2003
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1200CRZ CAD Model

Description

ADUM1200CRZ - Dual-Channel Digital Isolator from Analog Devices Inc.

The ADUM1200CRZ is a robust, dual-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component provides a reliable solution for electronic designs that require signal isolation for safety, noise immunity, and ground loop elimination. It is an essential device in industrial, medical, and other applications where isolation is critical for both performance and regulatory compliance.

Key Features:

  • Isolation Channels: 2 channels in a forward and reverse direction.
  • Data Rate: Capable of supporting data rates up to 10 Mbps.
  • Isolation Voltage: Offers an impressive 2500 V RMS isolation for 1 minute.
  • High Integration: Integrates iCoupler® technology to combine high speed CMOS and monolithic air core transformer technology.
  • Power Supply: Operates with a wide power supply range from 2.7 V to 5.5 V.
  • Low Power Consumption: Designed for efficiency, it consumes low power making it ideal for power-sensitive applications.
  • Package: Available in a compact 8-lead SOIC package that is suitable for space-constrained applications.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +105°C.
  • Safety Approvals: Certified by regulatory bodies, including UL, CSA, and VDE, ensuring compliance with stringent safety standards.

Applications:

The ADUM1200CRZ is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control systems
  • Medical equipment with stringent isolation requirements
  • Power supply monitoring and control
  • Data communication systems with noise-sensitive signal paths
  • Isolated sensor interfaces and data acquisition systems

Conclusion:

With its high data rate, robust isolation, and low power consumption, the ADUM1200CRZ from Analog Devices Inc. is an ideal choice for designers looking to enhance their systems with reliable and efficient signal isolation. Its compact form factor and compliance with safety standards make it a go-to component for a wide array of applications where performance and safety cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess