EN
  • EN
  • DE

ADUM1200BRZ-RL7

Part No ADUM1200BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 8-SOIC
Win Source Part Number 009465-ADUM1200BRZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM1200
Introduction Date April 28, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1200BRZ-RL7 CAD Model

Description

ADUM1200BRZ-RL7 Digital Isolator by Analog Devices Inc.

Analog Devices Inc. presents the ADUM1200BRZ-RL7, a robust digital isolator designed to offer superior isolation solutions for a wide range of applications. This component is a part of the ADuM1200 series, which is known for its innovative iCoupler® technology, providing isolation between input and output sides while maintaining signal integrity and timing accuracy.

Key Features:

  • Isolation Voltage: The ADUM1200BRZ-RL7 provides an impressive isolation voltage of 2500 Vrms, ensuring reliable operation even in high-voltage environments.
  • Channel Configuration: This digital isolator features a dual-channel setup, with two independent isolation channels that can be used in either direction, offering flexibility in interfacing with different circuit designs.
  • Data Rate: It supports a high data rate of up to 10 Mbps, making it suitable for applications requiring fast data transmission without compromising isolation performance.
  • Propagation Delay: The device ensures a low propagation delay, typically 50 ns, which is critical for maintaining timing accuracy in high-speed digital systems.
  • Supply Voltage: Operating with a wide supply voltage range from 2.7 V to 5.5 V, the ADUM1200BRZ-RL7 is versatile and can be integrated into various power environments.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +105°C, making it reliable for use in harsh conditions.
  • Package: The component comes in a compact 8-SOIC package, which is ideal for space-constrained applications without compromising performance.
  • RoHS Compliance: It is a RoHS-compliant product, adhering to environmental standards and regulations.

Applications:

The ADUM1200BRZ-RL7 is suitable for various industrial and commercial applications where isolation is critical for safety and performance. These include:

  • Industrial field buses
  • General-purpose multichannel isolation
  • Signal isolation in PLCs (Programmable Logic Controllers)
  • Data acquisition systems
  • Switching power supplies
  • Medical equipment with stringent isolation requirements

With its robust design and high-performance capabilities, the ADUM1200BRZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with reliable digital isolation while maintaining high-speed data integrity.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4870 $52.2270
50+ $2.0406 $102.0300
76+ $1.9768 $150.2368
105+ $1.9131 $200.8755
136+ $1.8493 $251.5048
181+ $1.6580 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess