EN
  • EN
  • DE

ADUCM330WDCPZ-RL

Part No ADUCM330WDCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 16.384Mhz 96KB (96K x 8) FLASH 32-LFCSP-VQ (6x6)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 16.384Mhz
Connectivity LINbus, SPI
Peripherals POR, WDT
Number of I/O 6
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.6V ~ 18V
Data Converters A/D 2x20b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 115°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (6x6)
Family Name ADUCM330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860535-ADUCM330WDCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUCM330WDCPZ-RL CAD Model

Description

Product Overview: ADUCM330WDCPZ-RL from Analog Devices Inc.

The ADUCM330WDCPZ-RL, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance, precision analog microcontroller specifically designed for battery-powered applications. This innovative product integrates a collection of features that make it ideal for intelligent sensor management and other sophisticated system-level applications.

Key Features

  • Core: The ADUCM330WDCPZ-RL is built around a 32-bit ARM Cortex-M3 processor, offering a balance of efficiency and processing power, suitable for complex algorithms and control systems.
  • Memory: It comes equipped with 128 KB of Flash/EE memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • Data Acquisition: The device boasts a 24-bit sigma-delta analog-to-digital converter (ADC) with a low-noise measurement engine, ensuring high-resolution data acquisition critical for precision sensing applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, it features a range of power modes, including a dynamic power scaling option that reduces power consumption while maintaining processing capability.
  • Connectivity: For communication, it offers a variety of interfaces such as I2C, UART, and SPI, allowing for flexible integration into existing systems.
  • Package: The product is available in a compact 40-lead LFCSP (lead frame chip scale package) that is optimal for space-constrained applications.

Applications

The versatility of the ADUCM330WDCPZ-RL makes it suitable for a wide range of applications. It is particularly effective in:

  • Portable medical devices
  • Industrial process control systems
  • Smart sensor nodes
  • Battery management systems
  • Environmental monitoring equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUCM330WDCPZ-RL is no exception. Customers can expect robust performance and consistent operation over the product's lifespan. Furthermore, Analog Devices provides extensive technical support, including comprehensive documentation, reference designs, and customer service to ensure seamless integration and deployment.

In summary, the ADUCM330WDCPZ-RL microcontroller is a testament to Analog Devices Inc.'s dedication to innovative design and excellence in engineering. This product offers a powerful solution for designers seeking to enhance the intelligence and efficiency of their battery-powered devices.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5645 $58.6935
8+ $16.0533 $128.4264
12+ $15.5521 $186.6252
16+ $15.0497 $240.7952
20+ $14.5484 $290.9680
27+ $13.0434 $352.1718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess