EN
  • EN
  • DE

ADUCM320BBCZI

Part No ADUCM320BBCZI
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 96CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (128K x 8 x 2) FLASH 96-CSPBGA (6x6)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 8 x 2)
Program Memory Type FLASH
Supply Voltage 2.9V ~ 3.6V
Data Converters A/D 16x14b; D/A 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 96-TFBGA, CSPBGA
Case / Package 96-CSPBGA (6x6)
Family Name ADUCM320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911050-ADUCM320BBCZI
Ultra Librarian 3D Model Ultra Librarian ADUCM320BBCZI CAD Model

Description

Analog Devices Inc. ADUCM320BBCZI Microcontroller

The ADUCM320BBCZI is a highly integrated, low power, fully programmable microcontroller designed by Analog Devices Inc. specifically for precision sensing and control applications. This robust microcontroller is built upon an ARM Cortex-M3 processor, which provides a perfect blend of energy efficiency and processing power, making it an ideal choice for battery-powered devices and industrial control systems.

With its 32-bit architecture, the ADUCM320BBCZI delivers superior performance and enables complex algorithms to run smoothly. It operates at a frequency of up to 26 MHz, offering the computational speed necessary for quick data processing and real-time operations. The device is equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.

One of the standout features of the ADUCM320BBCZI is its array of integrated peripherals. It includes multi-channel 24-bit sigma-delta analog-to-digital converters (ADCs) that offer high-resolution measurements, making it highly suitable for precision sensor interfacing. The microcontroller also features a 12-bit digital-to-analog converter (DAC), a variety of communication interfaces such as UART, SPI, I2C, and USB, as well as a range of timers and GPIOs for versatile I/O operations.

The ADUCM320BBCZI is designed with reliability in mind, incorporating a range of diagnostic and safety features. It has an on-chip power supply monitor, a temperature sensor, and a watchdog timer to ensure system stability. Furthermore, its robust design includes error correction code (ECC) support for flash memory, which helps to detect and correct any potential data corruption.

This microcontroller is available in a compact 120-BGA (Ball Grid Array) package, making it suitable for space-constrained applications. Its wide operating temperature range from -40°C to +125°C ensures reliable performance even in harsh environmental conditions.

In summary, the ADUCM320BBCZI from Analog Devices Inc. is a powerful and versatile microcontroller that provides an optimal solution for applications requiring precision measurement, efficient data processing, and reliable operation in a compact form factor.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8188 $51.6376
5+ $21.1847 $105.9235
8+ $20.5227 $164.1816
11+ $19.8607 $218.4677
14+ $19.1986 $268.7804
18+ $17.2126 $309.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess