EN
  • EN
  • DE

ADUC845BSZ8-5

Part No ADUC845BSZ8-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 8KB FLASH 52MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
The number of I/O 34
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2.25K x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-MQFP
Family Part Number ADUC845
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1142414-ADUC845BSZ8-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC845BSZ8-5 CAD Model

Description

The ADUC845BSZ8-5 is a highly integrated MicroConverter® from Analog Devices Inc., designed for precision measurement and control applications. This multifunctional component combines a high-performance analog-to-digital converter (ADC) with a microcontroller unit (MCU) on a single chip, providing a compact and efficient solution for a wide range of industrial and instrumentation environments.

Key Features:

  • High-Resolution ADC: The ADUC845BSZ8-5 boasts a 24-bit sigma-delta ADC with a flexible input multiplexer capable of handling 8 differential/16 single-ended channels. This enables precise data acquisition, making it ideal for applications requiring high accuracy and low noise.
  • Embedded MCU: At its core, the device features an 8052-compatible MCU with 62KB Flash/EE memory and 4KB RAM, offering robust processing capabilities for complex algorithms and control tasks.
  • Dual DACs: Two 12-bit digital-to-analog converters (DACs) are included for precise analog output, suitable for control loop applications.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows for temperature monitoring and compensation, enhancing system reliability and performance.
  • Flexible Power Supply: The ADUC845BSZ8-5 operates over a wide supply voltage range of 4.75V to 5.25V, providing versatility in power-sensitive applications.
  • Communication Interfaces: It supports multiple communication protocols, including I²C, SPI, and UART, facilitating easy integration into existing systems.
  • Packaging: The device comes in a compact 52-lead MQFP (Metric Quad Flat Pack) package, saving valuable board space.

Applications:

The ADUC845BSZ8-5 is engineered to meet the demands of a variety of applications, such as industrial process control, smart sensors, precision instrumentation, and battery-powered devices. Its combination of high-resolution ADC, powerful MCU, and multiple communication interfaces make it an excellent choice for designers seeking a single-chip solution that delivers both analog precision and digital flexibility.

Ordering Information:

For ordering the ADUC845BSZ8-5 or obtaining more information about this MicroConverter® and other products from Analog Devices Inc., please visit the official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess