EN
  • EN
  • DE

ADUC812BS-REEL

Part No ADUC812BS-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MCU 8-Bit ADuC8xx 8052 CISC 8KB Flash 3.3V/5V 52-Pin MQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 16 µs
Contact Plating Lead, Tin
Core Architecture 8052
Data Bus Width 8 b
Frequency 16 MHz
Interface 2-Wire, I2C, SPI, UART
Max Frequency 16 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Memory Size 8 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 52
Number of Programmable I/O 32
Number of Timers/Counters 3
Packaging Tape and Reel
RAM Size 256 B
RoHS Non-Compliant
Win Source Part Number 1185584-ADUC812BS-REEL
Categories Embedded - Microcontrollers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC812BS-REEL CAD Model

Description

Introducing the ADUC812BS-REEL Microcontroller from Analog Devices Inc.

The ADUC812BS-REEL is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog interfacing. This exceptional component integrates a multi-channel analog-to-digital converter (ADC) and digital-to-analog converter (DAC) with a high-performance microcontroller on a single chip. It is an ideal solution for a wide range of applications that require sophisticated control and precise analog signal processing.

Key Features

  • High-Resolution ADC: The device boasts an 8-channel, 12-bit ADC with a total throughput rate of up to 420 kSPS, providing precise and rapid conversion of analog signals to digital data.
  • Dual DAC: It also features two 12-bit DACs for accurate analog output, enabling the generation of complex waveforms and control signals.
  • 8052 Microcontroller Core: At the heart of the ADUC812BS-REEL is an 8052 microcontroller core, offering robust processing capabilities with high code efficiency.
  • Extensive Memory: The microcontroller includes 8KB of Flash/EE memory, 256 bytes of data RAM, and 2KB of auxiliary Flash/EE memory, supporting a wide range of applications without the need for external memory components.
  • Flexible Power Supply: It operates from a 2.7V to 5.5V power supply, making it versatile for various power environments.
  • On-Chip Features: Additional on-chip features include a watchdog timer, power-on reset, and a serial I/O port for full duplex UART communication, enhancing the functionality and reliability of the system.

Applications

The ADUC812BS-REEL microcontroller is well-suited for applications in industrial control, smart sensors, instrumentation, and process control, where precise data acquisition and control are paramount. Its integrated features reduce system complexity, improve reliability, and minimize board space, making it a preferred choice for compact and efficient designs.

Packaging and Availability

The ADUC812BS-REEL comes in a convenient reel packaging, facilitating efficient handling and manufacturing processes. It is designed for seamless integration into automated production lines, ensuring a steady supply for high-volume requirements.

With its combination of analog precision and digital control, the ADUC812BS-REEL from Analog Devices Inc. represents a versatile and powerful solution for advanced microcontroller applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0571 $60.2284
8+ $14.0857 $112.6856
12+ $13.6000 $163.2000
16+ $12.6286 $202.0576
21+ $12.1429 $255.0009
26+ $11.6572 $303.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess