EN
  • EN
  • DE

ADUC812BCP-0REEL

Part No ADUC812BCP-0REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Analog Devices Inc.
Win Source Part Number 173666-ADUC812BCP-0REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC812BCP-0REEL CAD Model

Description

The ADUC812BCP-0REEL is a high-performance microcontroller designed by Analog Devices Inc., a leader in high-performance semiconductors. This particular microcontroller is part of the ADUC812 series, which is known for its integration of analog and digital components, making it an ideal choice for a wide range of applications that require precision and efficiency.

Key Features

  • High-Performance Core: The device features a powerful 8052 microcontroller core that provides reliable and fast processing capabilities, ensuring efficient handling of complex tasks.
  • Integrated Analog Peripherals: It includes a multichannel 12-bit analog-to-digital converter (ADC) and a dual 12-bit digital-to-analog converter (DAC), which are essential for applications requiring high-precision analog I/O operations.
  • On-Chip Memory: Equipped with 8KB of on-chip Flash/EE memory, the ADUC812BCP-0REEL allows for easy and flexible program and data storage. An additional 640 bytes of data RAM are also included for temporary data storage.
  • Flexible Power Management: The device supports a wide operating voltage range, providing versatility in power-sensitive applications. It also includes power-saving modes to optimize battery life in portable devices.
  • Robust Serial I/O: Multiple serial I/O options are available, including I²C, SPI, and UART interfaces, facilitating easy communication with other components and peripherals.

Applications

The ADUC812BCP-0REEL is suitable for a variety of applications, particularly where integration of analog and digital functions is critical. These include:

  • Industrial control systems
  • Instrumentation and measurement devices
  • Automotive systems
  • Communication systems
  • Portable devices

Package and Availability

This microcontroller is available in a surface-mount package and is distributed in reel form, denoted by the 'REEL' suffix in its part number, making it suitable for automated assembly processes. The ADUC812BCP-0REEL is designed to meet the stringent quality standards expected from Analog Devices Inc., ensuring reliability and performance for critical applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess