EN
  • EN
  • DE

ADUC7039BCP6Z

Part No ADUC7039BCP6Z
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Integrated, Precision Battery Sensor for Automotive Systems | IC MCU 32BIT 64KB FLASH 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 20.48MHz
Connectivity LINbus, SPI
Peripherals POR, Temp Sensor, WDT
The number of I/O 6
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 32
Supply Voltage 3.5V ~ 18V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (6x6)
Family Part Number ADUC7039
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142388-ADUC7039BCP6Z
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7039BCP6Z CAD Model

Description

The ADUC7039BCP6Z is a high-performance, fully integrated data acquisition system-on-a-chip, designed by Analog Devices Inc. for precision measurement and control applications. This microcontroller is particularly well-suited for industrial and instrumentation purposes, where accuracy, reliability, and low power consumption are of paramount importance.

Key Features:

  • Precision Analog Microcontroller: Combines the functionality of a high-precision data acquisition system with the processing power of a microcontroller.
  • Integrated 24-bit Sigma-Delta ADC: Features a high-resolution analog-to-digital converter that ensures accurate data acquisition, making it ideal for sensor interfacing and signal processing tasks.
  • On-Chip Debugging: Offers JTAG interface support for on-chip debugging, simplifying development and troubleshooting processes.
  • Flexible Power Supply Options: Operates efficiently across a wide range of power supply voltages, accommodating various application requirements.
  • Robust Temperature Range: Designed to operate reliably over an extended industrial temperature range, ensuring consistent performance in challenging environments.
  • Small Footprint: The compact LFCSP (Lead Frame Chip Scale Package) minimizes space on the circuit board, allowing for more efficient use of PCB real estate.

Applications:

  • Industrial Control Systems
  • Process Control
  • Precision Sensing
  • Smart Transmitters
  • Instrumentation

The ADUC7039BCP6Z is a testament to Analog Devices Inc.'s commitment to providing advanced solutions that meet the stringent requirements of modern industrial and instrumentation applications. With its integrated features and robust design, this product offers a streamlined approach to complex data acquisition challenges, simplifying design and enhancing overall system reliability.

Whether you're developing advanced industrial sensors, working on precision process control, or creating the next generation of smart transmitters, the ADUC7039BCP6Z provides the accuracy, efficiency, and durability needed to succeed in today's demanding market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0656 $63.4592
16+ $7.4382 $119.0112
25+ $7.2060 $180.1500
34+ $6.9739 $237.1126
43+ $6.7406 $289.8458
58+ $6.0441 $350.5578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess