EN
  • EN
  • DE

ADUC7026BSTZ62

Part No ADUC7026BSTZ62
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 40
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 12 x12b; D/A 4x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 009452-ADUC7026BSTZ62
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7026BSTZ62 CAD Model

Description

ADUC7026BSTZ62 Microcontroller by Analog Devices Inc.

The ADUC7026BSTZ62 is a high-performance microcontroller unit (MCU) from Analog Devices Inc., designed to cater to a wide range of industrial and instrumentation applications. This sophisticated MCU is part of the ADuC702x series, which is renowned for its integration of analog peripherals with a 32-bit ARM7TDMI MCU core, providing a robust solution for system control and signal processing tasks.

Key Features:

  • Core: The heart of the ADUC7026BSTZ62 is a 32-bit ARM7TDMI core, which delivers efficient processing capabilities and supports a wide range of high-level programming languages. This core is capable of operating at a frequency of up to 41.78 MHz, offering a balance of power and performance.
  • Memory: With 62KB of on-chip flash memory and 8KB of SRAM, the device provides ample space for application code and data storage, facilitating complex program execution and data handling.
  • Analog Peripherals: This MCU features a rich set of analog peripherals, including a 12-bit ADC with up to 16 channels and a 4-channel, 12-bit DAC. These components enable precise data acquisition and control, making the ADUC7026BSTZ62 ideal for sensor interfacing and control-loop applications.
  • Communication Interfaces: A variety of communication interfaces such as I2C, SPI, and UART are available, allowing for flexible connectivity options with other devices and peripherals within a system.
  • Power Management: The device supports multiple power-saving modes, which are critical for battery-powered or energy-sensitive applications.
  • Package: The ADUC7026BSTZ62 comes in a 64-LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering sufficient I/O options for interfacing with external components.

Applications:

The ADUC7026BSTZ62 is designed to be versatile, finding its use in a variety of applications such as:

  • Industrial control systems
  • Smart sensing applications
  • Instrumentation and measurement systems
  • Automated test equipment
  • Medical devices

With its robust set of features and integrated analog peripherals, the ADUC7026BSTZ62 from Analog Devices Inc. offers a compact, efficient, and powerful solution for sophisticated control and monitoring systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2813 $86.5626
3+ $35.5128 $106.5384
5+ $34.4031 $172.0155
7+ $33.2933 $233.0531
8+ $32.1835 $257.4680
11+ $28.8542 $317.3962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess