EN
  • EN
  • DE

ADUC7025BCPZ32

Part No ADUC7025BCPZ32
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 32KB FLASH 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7® series Microcontroller IC 16/32-Bit 44MHz 32KB (16K x 16) FLASH 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Series MicroConverter® ADuC7xxx
Package Tray
Part Status Obsolete
Core Processor ARM7®
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 30
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name ADUC7025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911034-ADUC7025BCPZ32
Ultra Librarian 3D Model Ultra Librarian ADUC7025BCPZ32 CAD Model

Description

Analog Devices Inc. ADUC7025BCPZ32 Microcontroller Overview

The ADUC7025BCPZ32 is a sophisticated microcontroller unit (MCU) from Analog Devices Inc., engineered to cater to a wide array of applications that demand high-performance analog and digital processing. This MCU is part of the ADUC70xx series, which is renowned for its integration of high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a robust ARM7TDMI core.

Key Features

  • Core: At the heart of the ADUC7025BCPZ32 is a 32-bit ARM7TDMI core, which operates at a frequency of up to 41.78 MHz. This core provides the computational power necessary for complex processing tasks and real-time control applications.
  • Memory: The device is equipped with 62KB of non-volatile Flash/EE memory and 8KB of SRAM, ensuring ample space for application code and data storage.
  • ADC: It features a 12-bit successive approximation ADC with up to 13 channels, providing precise and rapid conversion of analog signals to digital, making it ideal for sensor interfacing and data acquisition tasks.
  • DAC: The inclusion of two 12-bit DACs allows for accurate analog output capabilities, which can be used for control systems or signal generation.
  • Communication Interfaces: Multiple communication interfaces are available, including I2C, SPI, and UART, facilitating easy integration with peripheral devices and other components within a system.
  • Package: The ADUC7025BCPZ32 comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the PCB footprint while still offering robust connectivity options.
  • Power Efficiency: Designed with power-sensitive applications in mind, this MCU features a power-down mode and a wake-up interrupt controller to reduce power consumption during idle periods.

Applications

Thanks to its high level of integration and processing capabilities, the ADUC7025BCPZ32 is well-suited for a variety of applications, including but not limited to industrial control systems, instrumentation, smart sensors, and battery-powered devices. Its robust analog features make it particularly useful in scenarios where accurate and fast analog signal processing is critical.

Conclusion

Analog Devices Inc.'s ADUC7025BCPZ32 is a powerful and versatile MCU that offers an optimal balance of digital processing power and high-precision analog functionality. Its array of features and communication options make it an excellent choice for designers looking to develop advanced, reliable, and efficient systems in a compact form factor.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess