EN
  • EN
  • DE

ADT7421ARMZ-REEL

Part No ADT7421ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 173629-ADT7421ARMZ-REEL
Popularity Low
Supply and Demand Status Limited
Family Name ADT7421
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7421ARMZ-REEL CAD Model

Description

ADT7421ARMZ-REEL: Precision Temperature Sensor by Analog Devices Inc.

The ADT7421ARMZ-REEL is a high-precision digital temperature sensor from Analog Devices Inc., designed to provide accurate temperature measurements in a wide range of applications. This sensor is part of the REEL packaging series, which is suitable for automated assembly processes, ensuring efficient integration into various electronic systems.

Key Features

  • Accuracy: The ADT7421ARMZ-REEL boasts an impressive accuracy of ±0.5°C across the temperature range of -40°C to +125°C, making it an ideal choice for critical temperature monitoring applications.
  • Resolution: It offers a high resolution of 0.0078°C, allowing for the detection of very small changes in temperature, which is crucial for sensitive electronic devices.
  • Interface: This sensor features a user-friendly I²C/SMBus compatible serial interface, facilitating easy communication with most microcontrollers and processors.
  • Supply Voltage: The device operates over a wide supply voltage range from 2.7V to 5.5V, accommodating various system power requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the ADT7421ARMZ-REEL is optimal for battery-powered devices, with its low power consumption contributing to extended battery life.
  • Compact Package: Encased in a compact 8-lead MSOP (Mini Small Outline Package), the sensor is suitable for space-constrained applications without compromising performance.

Applications

The ADT7421ARMZ-REEL is versatile and can be used in a variety of applications, including:

  • Environmental control systems
  • Computer thermal monitoring
  • Industrial process control
  • Portable medical devices
  • Electronic test and measurement equipment

Conclusion

Analog Devices Inc.'s ADT7421ARMZ-REEL temperature sensor is a reliable and precise solution for temperature monitoring needs. Its high resolution, excellent accuracy, and low power consumption make it an excellent choice for designers looking to integrate temperature sensing capabilities into their systems with minimal power impact and space requirement. Whether for industrial, medical, or consumer electronics, the ADT7421ARMZ-REEL is engineered to deliver top-notch performance in the most demanding environments.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Renesas Electronics America
Lowest to $2.8549
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9888 $54.3840
125+ $0.8114 $101.4250
195+ $0.7860 $153.2700
265+ $0.7607 $201.5855
340+ $0.7353 $250.0020
460+ $0.6592 $303.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,113 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess