EN
  • EN
  • DE

ADT7310

Part No ADT7310
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description ±0.5°C Accurate, 16-Bit Digital SPI Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142307-ADT7310
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7310 CAD Model

Description

ADT7310 Digital Temperature Sensor

The ADT7310 from Analog Devices Inc. is a high precision digital temperature sensor offering breakthrough performance in temperature measurement. This state-of-the-art sensor features a 16-bit temperature-to-digital converter and boasts an impressive operating temperature range from -55°C to +150°C, making it an ideal choice for a wide array of applications, including industrial control systems, environmental monitoring, medical and healthcare equipment, and consumer electronics.

Key Features

  • High Accuracy: The ADT7310 provides a temperature resolution of 0.0078°C, ensuring precise readings for critical applications.
  • Wide Temperature Range: With its broad operating temperature range, the sensor is versatile for use in extreme conditions.
  • Programmable Resolution: Users can select between 16-bit and 13-bit resolutions, allowing for flexibility between higher resolution or faster measurement times.
  • Low Power Consumption: The device operates in both normal and shutdown modes, minimizing power usage for battery-powered applications.
  • SPI Interface: The sensor is equipped with a Serial Peripheral Interface (SPI) that facilitates easy integration into existing digital systems.
  • Robust Design: The ADT7310 is designed to perform reliably in harsh environments, ensuring consistent operation over time.

Applications

  • Industrial Control Systems
  • Environmental Monitoring
  • Medical and Healthcare Equipment
  • Consumer Electronics
  • Data Communication Systems

The ADT7310's compact package and digital output make it a convenient choice for systems where space is at a premium and where accurate temperature data is a necessity. Its ease of use, combined with high precision, provides engineers and designers with a reliable tool for temperature monitoring and control in their advanced systems.

With its robust design and flexible features, the ADT7310 from Analog Devices Inc. sets the standard for digital temperature sensing solutions, delivering the performance and reliability required for today's sophisticated electronic systems.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5211 $52.8165
35+ $2.8892 $101.1220
54+ $2.7989 $151.1406
74+ $2.7086 $200.4364
96+ $2.6183 $251.3568
128+ $2.3474 $300.4672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess