EN
  • EN
  • DE

ADSST-2187LBST-210

Part No ADSST-2187LBST-210
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16BIT DSP 40 MHZ SST VERSION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 8542.31.0001
Win Source Part Number 911011-ADSST-2187LBST-210
Ultra Librarian 3D Model Ultra Librarian ADSST-2187LBST-210 CAD Model

Description

The ADSST-2187LBST-210 is a high-performance signal processing component manufactured by Analog Devices Inc., a company renowned for its innovative and reliable integrated circuits. This product is part of the ADSP series, which stands for Analog Devices Signal Processor, and is specifically designed to cater to the demanding needs of audio, video, and general signal processing applications.

Key Features

  • High Processing Power: The ADSST-2187LBST-210 boasts a powerful architecture that enables it to handle complex algorithms and process signals at high speeds, ensuring minimal latency and optimal performance.
  • Integrated Peripherals: This device includes a variety of built-in peripherals that minimize the need for external components, thereby reducing system complexity and cost.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSST-2187LBST-210 is ideal for battery-operated devices, as it helps prolong battery life without sacrificing performance.
  • Flexible Interface Options: With multiple interface options, this signal processor can easily communicate with other components within a system, ensuring versatility and ease of integration into diverse applications.

Applications

The ADSST-2187LBST-210 is well-suited for a wide range of applications, including but not limited to:

  • Professional and consumer audio equipment
  • Automotive audio and infotainment systems
  • Digital signal processing
  • Instrumentation and measurement devices
  • Industrial control systems

Technical Specifications

For engineers and developers looking to incorporate the ADSST-2187LBST-210 into their designs, detailed technical specifications are provided in the datasheet available on the Analog Devices Inc. website. The datasheet includes information on the processor's architecture, signal processing capabilities, power requirements, and physical dimensions, among other critical details.

In summary, the ADSST-2187LBST-210 from Analog Devices Inc. is a robust and versatile signal processing solution that offers high performance, integrated features, and energy efficiency. Its wide array of applications and ease of use make it a valuable addition to any system requiring advanced signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess