EN
  • EN
  • DE

ADSST-21065LKS-240

Part No ADSST-21065LKS-240
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32-BIT AUDIO PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Audio Processor, Floating Point
Interface DMA, I²S, SPI
Clock Rate 60MHz
Non-Volatile Memory Boot ROM (1MB)
On-Chip RAM 68kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 208-BFQFP
Supplier Device Package 208-MQFP (28x28)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559607-ADSST-21065LKS-240
Ultra Librarian 3D Model Ultra Librarian ADSST-21065LKS-240 CAD Model

Description

ADSST-21065LKS-240 Image

The ADSST-21065LKS-240 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., renowned for its high-speed processing capabilities and efficient power consumption. This product is part of the ADSP-21000 family, which is designed to meet the demanding requirements of high-performance signal processing applications.

Key Features:

  • High Clock Speed: The ADSST-21065LKS-240 operates at a clock speed of 240MHz, enabling rapid data processing and real-time operations in complex signal processing tasks.
  • Large On-Chip Memory: It comes with a substantial amount of on-chip memory, which reduces the need for external memory components and simplifies system design.
  • Parallel Processing Capabilities: With its advanced architecture, this DSP supports parallel processing, which significantly improves performance for applications requiring simultaneous processing of multiple data streams.
  • Flexible Peripheral Options: A variety of peripheral interfaces are supported, allowing for easy integration into a multitude of system designs.
  • Low Power Consumption: The ADSST-21065LKS-240 is designed with power efficiency in mind, making it ideal for portable and battery-powered applications where energy conservation is critical.

Applications:

This DSP is suited for a wide range of applications, including but not limited to:

  • Telecommunications
  • Audio and video processing
  • Industrial control systems
  • Medical imaging
  • Aerospace and defense systems

Technical Specifications:

Parameter Value
Clock Speed 240MHz
On-Chip Memory Integrated
Operating Temperature -40°C to +85°C
Package LQFP

With the ADSST-21065LKS-240, Analog Devices Inc. provides a robust and reliable signal processing solution that is capable of handling the most challenging digital processing tasks with ease. Its combination of speed, efficiency, and versatility makes it an excellent choice for engineers and designers looking to push the boundaries of signal processing technology.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess