EN
  • EN
  • DE

ADSP21487KSWZ-5BB

Part No ADSP21487KSWZ-5BB
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description The fourth generation of SHARC® Processors, now includes the ADSP-21486, ADSP-21487, ADSP-21489 and offers increased...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 176
Number of UART Channels 1
Win Source Part Number 1228135-ADSP21487KSWZ-5BB
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP21487KSWZ-5BB CAD Model

Description

ADSP21487KSWZ-5BB: High-Performance Digital Signal Processor

The ADSP21487KSWZ-5BB is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to deliver superior performance for a wide range of signal processing applications. This processor is part of the SHARC® family, which is renowned for its high computational power and large on-chip memory, making it an ideal choice for applications requiring complex numeric processing tasks such as audio processing, medical imaging, and industrial control systems.

With its 32-bit architecture, the ADSP21487KSWZ-5BB boasts a maximum core performance of 266 MHz, which translates into 1596 MFLOPs of processing power. This enables it to handle demanding signal processing tasks with ease. The processor is equipped with 5Mbits of on-chip SRAM, which allows for efficient data management and reduces the need for external memory components.

One of the standout features of this DSP is its innovative hardware accelerator, which significantly enhances the execution of FFT (Fast Fourier Transform) operations—a critical function in many DSP applications. Additionally, the ADSP21487KSWZ-5BB supports a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, providing flexible options for system communication and integration.

The ADSP21487KSWZ-5BB is also designed with power efficiency in mind. It supports dynamic power-down options, which enable significant power savings by shutting down unused processor components when not in active use. This feature is particularly beneficial for battery-powered devices where power conservation is crucial.

For developers, Analog Devices Inc. provides an extensive suite of development tools for the ADSP21487KSWZ-5BB, including the CrossCore® Embedded Studio (CCES) software development platform. This integrated development environment (IDE) simplifies the development process with advanced debugging and profiling tools, helping to bring products to market faster.

In summary, the ADSP21487KSWZ-5BB from Analog Devices Inc. is a powerhouse DSP that offers exceptional performance, a rich set of features, and power efficiency, making it a top choice for engineers and developers working on advanced signal processing projects.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
GE Critical Power
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0750 $75.0750
2+ $61.6008 $123.2016
3+ $59.6754 $179.0262
4+ $57.7500 $231.0000
6+ $55.8258 $334.9548
7+ $50.0508 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,081 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess