EN
  • EN
  • DE

ADSP-TS101SAB2Z100

Part No ADSP-TS101SAB2Z100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 6MBIT 300MHZ 484BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TigerSHARC
Packaging Tray
Type Fixed/Floating Point
Interface Host Interface, Link Port, Multi-Processor
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 768kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 484-BFBGA
Manufacturer Package 484-PBGA (19x19)
Win Source Part Number 768216-ADSP-TS101SAB2Z100
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-TS101S
Introduction Date September 14, 1999
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-TS101SAB2Z100 CAD Model

Description

The ADSP-TS101SAB2Z100 is a state-of-the-art signal processor from Analog Devices Inc., designed to meet the rigorous demands of high-performance signal processing applications. This processor is part of the ADSP-TS101S series, known for its exceptional speed, accuracy, and reliability.

Key Features

  • High-Speed Performance: The ADSP-TS101SAB2Z100 boasts a core clock speed that allows for rapid data processing, making it ideal for real-time applications.
  • Large On-Chip Memory: With an integrated large memory, this processor can handle complex algorithms and large data sets without the need for external memory components.
  • Advanced DSP Capabilities: Equipped with advanced digital signal processing features, it can perform a wide range of functions including filtering, FFTs, and matrix operations.
  • Parallel Processing: The processor supports parallel processing capabilities, enabling it to execute multiple instructions simultaneously for increased efficiency.
  • Energy Efficient: Despite its powerful performance, the ADSP-TS101SAB2Z100 is designed to be energy-efficient, minimizing power consumption for battery-powered and green-energy applications.

Applications

The versatility of the ADSP-TS101SAB2Z100 makes it suitable for a variety of high-end applications, including:

  • Telecommunications
  • Medical Imaging
  • Industrial Control Systems
  • Defense and Aerospace Systems
  • Automotive Electronics

Technical Specifications

Parameter Value
Clock Speed Up to 100 MHz
Memory Type Integrated
Processing Cores 1
Interface Type Serial, Parallel
Package / Case BGA

With its robust architecture and advanced features, the ADSP-TS101SAB2Z100 from Analog Devices Inc. is a perfect choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $657.7612 $657.7612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess