EN
  • EN
  • DE

ADSP-TS101SAB2-100

Part No ADSP-TS101SAB2-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Embedded Processor | IC DSP CONTROLLER 6MBIT 484 BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed/Floating Point
Interface Host Interface, Link Port, Multi-Processor
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 768kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 484-BFBGA
Supplier Device Package 484-PBGA (19x19)
Family Part Number ADSP-TS101
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142294-ADSP-TS101SAB2-100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS101SAB2-100 CAD Model

Description

The ADSP-TS101SAB2-100 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high-performance and reliability in processing complex algorithms. This processor is part of the ADSP-TS101S TigerSHARC® series, which is known for its high computational power and efficiency in handling large signal processing tasks.

Key Features

  • High Processing Power: With a core clock speed of 100MHz, the ADSP-TS101SAB2-100 is capable of executing up to 600 million floating-point operations per second (MFLOPS), making it ideal for high-speed signal processing applications.
  • Scalable Architecture: The processor features a scalable architecture that allows for efficient data sharing and inter-processor communication, which is crucial for complex multi-processing environments.
  • Large On-Chip Memory: It comes with a substantial on-chip memory that includes both SRAM and instruction cache, enabling fast data access and efficient code execution.
  • Advanced I/O Capabilities: The ADSP-TS101SAB2-100 offers a range of I/O options, including link ports and serial ports, providing flexible connectivity for various system configurations.
  • Parallelism: The processor supports Single Instruction, Multiple Data (SIMD) parallelism, which significantly enhances the speed of vector processing and matrix computations.

Applications

The robust feature set of the ADSP-TS101SAB2-100 makes it suitable for a wide range of applications, including:

  • Telecommunications
  • High-definition audio and video processing
  • Medical imaging systems
  • Radar and sonar signal processing
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the ADSP-TS101SAB2-100 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. Whether you're developing advanced communication systems or sophisticated multimedia devices, the ADSP-TS101SAB2-100 offers the computational power, speed, and efficiency needed to achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess